EN
  • EN
  • DE

LRDC-6-1-3

Part No LRDC-6-1-3
Manufacturer Micrel
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070964-LRDC-6-1-3
Categories OEM Parts(J-L)
Manufacturer Micrel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LRDC-6-1-3 CAD Model

Description

The LRDC-6-1-3, manufactured by Micrel, is a highly reliable and efficient low dropout (LDO) linear regulator. It is designed to provide a stable and regulated output voltage from a higher input voltage, making it ideal for various power management applications. This regulator is engineered for minimal power loss and is particularly useful in battery-powered devices and other applications where efficiency is critical.

Applications

  • Portable electronics: Used in smartphones, tablets, and other mobile devices to regulate voltage for different components.
  • Battery-powered devices: Ideal for use in devices such as wireless sensors, IoT devices, and handheld instruments to ensure stable power supply.
  • Power management systems: Employed in systems requiring precise voltage regulation, such as in industrial control systems.
  • Post regulation for switching power supplies: Can be used to further regulate the output of a switching power supply to provide a cleaner and more stable voltage.
  • Automotive applications: Suitable for various automotive electronic systems requiring a stable voltage source.

Features

  • Low Dropout Voltage: Operates with a very small difference between the input and output voltage, maximizing efficiency.
  • High Accuracy: Provides a precise and stable output voltage, ensuring reliable performance of connected devices.
  • Overcurrent Protection: Includes built-in protection against excessive current draw, preventing damage to the regulator and the connected circuit.
  • Thermal Shutdown: Shuts down the regulator in case of overheating, protecting it from thermal damage.
  • Stable with Ceramic Capacitors: Designed to be stable with ceramic output capacitors, which are commonly used due to their low ESR and small size.

Benefits

  • Increased Battery Life: Low dropout voltage and high efficiency contribute to longer battery life in portable devices.
  • Reliable Performance: Stable and accurate output voltage ensures consistent performance of connected devices.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and connected circuits from damage due to electrical faults or overheating.
  • Compact Design: Allows for integration into small form factor devices.
  • Simplified Design: Stable operation with ceramic capacitors simplifies the design process and reduces the need for external components.

The LRDC-6-1-3 features a compact package, making it suitable for space-constrained applications. It is also designed to operate over a wide temperature range, ensuring reliable performance in various operating environments. The device is easy to use and requires minimal external components, reducing overall system cost and complexity. This LDO regulator offers a combination of high performance, reliability, and ease of use, making it a good choice for a wide range of applications requiring efficient and stable voltage regulation.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess