EN
  • EN
  • DE

MIC2211-2.8/3.3BML

Part No MIC2211-2.8/3.3BML
Manufacturer Micrel
Description Dual UCap LDO in 3mm × 3mm MLF™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222120-MIC2211-2.8/3.3BML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2211-2.8/3.3BML CAD Model

Description

The MIC2211-2.8/3.3BML is a high-efficiency synchronous boost regulator manufactured by Micrel (now Microchip Technology). This regulator is designed to provide a stable output voltage of either 2.8V or 3.3V from a lower input voltage, making it ideal for battery-powered applications where boosting the voltage is necessary.

Applications:

  • Battery-Powered Devices: Boosting voltage in portable devices such as smartphones, tablets, and wearables.
  • LED Backlighting: Powering LEDs in backlighting applications for LCD displays.
  • Handheld Instruments: Providing a regulated voltage for various handheld instruments.
  • Wireless Communication Modules: Powering RF transceivers and other wireless modules.
  • Single-Cell Li-Ion Applications: Boosting voltage from a single Li-Ion battery to power 3.3V devices.

Features:

  • High Efficiency: Synchronous rectification minimizes power loss and maximizes efficiency.
  • Low Quiescent Current: Minimizes power consumption when the output is lightly loaded.
  • Internal Synchronous Rectifier: Eliminates the need for an external Schottky diode, reducing component count and cost.
  • Adjustable Output Voltage: Allows for fine-tuning of the output voltage.
  • Overcurrent Protection: Protects the regulator and load from excessive current draw.
  • Thermal Shutdown Protection: Protects the regulator from overheating.
  • Small Package Size: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current extend battery runtime.
  • Reduced Component Count: Integrated synchronous rectifier reduces the need for external components.
  • Stable Output Voltage: Provides a consistent output voltage for reliable operation of downstream components.
  • Protection Against Overloads: Overcurrent and thermal shutdown protection prevent damage to the regulator and load.
  • Compact Design: Small package size enables compact circuit designs.

Additional Details: The MIC2211-2.8/3.3BML provides either a 2.8V or 3.3V output voltage. It operates from a low input voltage and can typically deliver an output current up to hundreds of milliamps, depending on the input voltage and output voltage. It usually comes in a MLF (Micro Lead Frame) package. The switching frequency is generally high to allow for smaller external components. It's crucial to check the datasheet for specific details such as input voltage range, output current capabilities, and efficiency curves.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess