EN
  • EN
  • DE

MIC2212-SGYMLTR

Part No MIC2212-SGYMLTR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0603+
Reference case MLF33
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 711200-MIC2212-SGYMLTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2212-SGYMLTR CAD Model

Description

The MIC2212-SGYMLTR is a high-efficiency, synchronous step-down regulator from Micrel (now Microchip Technology). It is designed to provide a compact and reliable power solution for a variety of applications requiring a regulated voltage source.

Applications:

  • Portable Devices: Powering handheld devices, smartphones, and tablets.
  • Industrial Equipment: Providing regulated power to sensors, controllers, and communication modules.
  • FPGA and Microprocessor Core Power: Efficiently powering digital cores requiring stable voltage.
  • Point-of-Load Regulation: Providing localized power regulation in distributed power systems.
  • Battery-Powered Applications: Optimized for efficiency in battery-operated equipment.

Features:

  • High Efficiency: Synchronous rectification provides high efficiency, minimizing power loss and heat generation.
  • Wide Input Voltage Range: Operates from a wide input voltage range, accommodating various power sources.
  • Adjustable Output Voltage: Output voltage can be adjusted to meet specific application requirements.
  • Internal Compensation: Simplifies design and reduces external component count.
  • Overcurrent Protection: Protects the regulator and the load from damage due to overcurrent conditions.
  • Thermal Shutdown: Protects the regulator from overheating by shutting down operation at high temperatures.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Improved Power Efficiency: High efficiency reduces power consumption and extends battery life in portable applications.
  • Reliable Operation: Protection features ensure reliable operation under various operating conditions.
  • Simplified Design: Internal compensation reduces design complexity and time-to-market.
  • Compact Solution: Small package size allows for integration into space-constrained devices.
  • Versatile Application: Wide input voltage range and adjustable output voltage make it suitable for a broad range of applications.
  • Reduced Component Count: Integration of key functions reduces the number of external components required.

Additional Details:

The MIC2212-SGYMLTR utilizes a constant on-time (COT) control architecture to achieve fast transient response and excellent load regulation. The internal compensation network ensures stability over a wide range of operating conditions. The device also includes an enable pin for easy on/off control. The regulator is designed to minimize electromagnetic interference (EMI) by using a spread spectrum modulation technique. It is available in a thermally enhanced package to improve heat dissipation and ensure reliable operation at high ambient temperatures. The device is RoHS compliant and lead-free.

You May Also Be Interested in

Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2384 $66.7152
7+ $18.2467 $127.7269
10+ $17.6773 $176.7730
14+ $17.1067 $239.4938
18+ $16.5361 $297.6498
24+ $14.8256 $355.8144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess