The MIC22200YML is a high-efficiency, synchronous step-down regulator from Micrel (now Microchip). It's designed to deliver up to 2A of continuous output current with high efficiency, making it ideal for battery-powered devices and other applications where power conservation is critical. The regulator integrates both high-side and low-side MOSFETs, simplifying the design and reducing external component count.
Applications:
- Portable Devices: Powering smartphones, tablets, and other battery-operated portable electronics.
- Point-of-Load Regulation: Provides efficient and accurate voltage regulation at the point of load in distributed power systems.
- Solid-State Drives (SSDs): Powers the core logic and memory components in SSDs.
- Networking Equipment: Provides power for network switches, routers, and other communication devices.
- FPGA and Microprocessor Power: Regulates the voltage for FPGAs and microprocessors requiring efficient power conversion.
- Industrial Controls: Supplies power for industrial control systems and automation equipment.
Features:
- High Efficiency: Achieves high efficiency across a wide load range, minimizing power losses.
- 2A Output Current: Delivers up to 2A of continuous output current.
- Integrated MOSFETs: Integrates both high-side and low-side MOSFETs for simplified design.
- Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
- Overcurrent Protection: Protects the regulator and load from damage due to excessive current draw.
- Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe limit.
Benefits:
- Extended Battery Life: High efficiency maximizes battery life in portable devices.
- Reduced Board Space: Integrated MOSFETs reduce the number of external components and overall board size.
- Simplified Design: Easy to implement with minimal external components.
- Stable Voltage Regulation: Provides a stable and accurate output voltage for sensitive electronic components.
- Protection Features: Overcurrent and thermal protection enhance the reliability of the system.
Additional Details:
The MIC22200YML typically comes in a small MLF package. It requires external capacitors and resistors for stable operation and output voltage setting. The switching frequency is fixed, and the regulator operates in PWM (Pulse Width Modulation) mode for optimal efficiency. Refer to the datasheet for specific details on operating conditions and application recommendations. This regulator is a great choice for efficient power conversion in space-constrained applications.