EN
  • EN
  • DE

MIC2810-4MSYML

Part No MIC2810-4MSYML
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DIGITAL POWER MANAGEMENT IC 2 MH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr Micrel
Package Bulk
Product Status Active
Topology Step-Down (Buck) (1), Linear (LDO) (2)
Number of Outputs 3
Frequency - Switching 2MHz
Voltage/Current - Output 1 Fixed, Fixed, Fixed, 1.2V, 600mA
Voltage/Current - Output 2 Fixed, Fixed, Fixed, 2.8V, 300mA
Voltage/Current - Output 3 Fixed, Fixed, Fixed, 3.3V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-VFQFN
Supplier Device Package 16-QFN (3x3)
Base Product Number MIC2810
Standard Package 168 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 639671-MIC2810-4MSYML
Ultra Librarian 3D Model Ultra Librarian MIC2810-4MSYML CAD Model

Description

The MIC2810-4MSYML is a voltage regulator IC designed for power management applications.

  • Series: Micrel's series of linear and switching voltage regulators
  • Topology: step-down (buck) and linear (LDO)
  • Outputs: three fixed outputs
  • Output 1: 1.2V @ 600mA
  • Output 2: 2.8V @ 300mA
  • Output 3: 3.3V @ 300mA
  • Voltage Supply Range: 2.7V to 5.5V
  • Package: 16-QFN
  • Mounting: surface mount installation
  • Operating Temperature Range: -40°C to 125°C
  • Status: active
  • Manufacturer: Micrel

You May Also Be Interested in

Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Richtek USA Inc.
IC REG BUCK PROG 5A 20WLCSP / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Lowest to $1.4553
Analog Devices Inc.
Dual 18A or Single 36A μModule (Power Module) Regulator with Digital Power System Management
Lowest to $83.5527
Texas Instruments
DC DC CONVERTER 1.5V 9A / Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 9A 3.1V - 6V Input
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3-V TO 36-V, 3-A, LOW / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 14-VFQFN
Lowest to $5.8040
Richtek USA Inc.
IC REG BUCK ADJ 2A TSOT23-6 / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Lowest to $0.3640
Analog Devices Inc.
IC REG FLYBACK 3.6A 8SOIC / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 3.6A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Lowest to $11.6418
Texas Instruments
IC REG BUCK ADJ 1A SOT563-6 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-563, SOT-666
Lowest to $0.1062
Analog Devices Inc.
IC REG BUCK ADJ 2.3A 36QFN / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.3A 36-WFQFN, 26 Leads, Exposed Pad
Lowest to $15.1206

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess