EN
  • EN
  • DE

MIC29150-5.0WUTR

Part No MIC29150-5.0WUTR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Manufacturer Homepage www.micrel.com
RoHS State Request Verification
Win Source Part Number 759011-MIC29150-5.0WUTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC29150-5.0WUTR CAD Model

Description

The MIC29150-5.0WUTR is a low-dropout (LDO) voltage regulator manufactured by Micrel (now Microchip Technology). It is designed to provide a stable 5.0V output voltage with a high current capability of up to 1.5A. The LDO regulator is known for its low dropout voltage, making it suitable for applications where the input voltage is close to the desired output voltage.

Applications

  • Microprocessor power supplies: Provides regulated power for microprocessors and microcontrollers.
  • Post-regulation for switching power supplies: Improves the output voltage regulation of switching power supplies.
  • Battery-powered systems: Provides stable voltage regulation in battery-operated devices.
  • Portable equipment: Used in laptops, tablets, and other portable electronic devices.
  • Industrial control systems: Supplies regulated power for sensors and other components in industrial environments.

Features

  • Low dropout voltage: Operates with a minimal difference between input and output voltage.
  • 1.5A output current: Provides ample current for powering various loads.
  • Fixed 5.0V output: Delivers a stable and precise 5.0V output voltage.
  • Over-current protection: Protects the regulator and the load from excessive current draw.
  • Over-temperature protection: Shuts down the regulator when the temperature exceeds a safe limit.
  • Reverse battery protection: Prevents damage from incorrect battery polarity.
  • Low quiescent current: Minimizes power consumption when the load is light or absent.
  • Surface mount package: Allows for easy assembly on printed circuit boards.

Benefits

  • Stable voltage regulation: Provides a consistent and reliable output voltage.
  • Efficient power conversion: Low dropout voltage minimizes power loss.
  • Protection features: Protects the regulator and the load from damage.
  • Low power consumption: Extends battery life in portable applications.
  • Easy to use: Simple design and minimal external components required.
  • Cost-effective solution: Provides reliable voltage regulation at a reasonable cost.
  • Improved system reliability: Prevents voltage fluctuations from affecting system performance.

Additional Details

The MIC29150-5.0WUTR typically operates with an input voltage range slightly above 5.0V (e.g., 5.5V to 26V). Key specifications include dropout voltage (typically less than 0.5V at full load), output voltage accuracy (typically ±1%), and thermal resistance. The WUTR suffix usually indicates a specific package type, such as a TO-252 or similar surface mount package, and tape and reel packaging for automated assembly. It requires external capacitors for stability and optimal performance. Proper heat sinking may be necessary at higher output currents to prevent overheating.

You May Also Be Interested in

Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1934 $50.4482
56+ $1.7997 $100.7832
87+ $1.7435 $151.6845
119+ $1.6872 $200.7768
154+ $1.6310 $251.1740
206+ $1.4623 $301.2338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,169 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess