EN
  • EN
  • DE

MIC29151-3.3BUTR

Part No MIC29151-3.3BUTR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830860-MIC29151-3.3BUTR
Ultra Librarian 3D Model Ultra Librarian MIC29151-3.3BUTR CAD Model

Description

The MIC29151-3.3BUTR is a 1.5A Low-Dropout (LDO) regulator from Micrel, now Microchip Technology. It's designed to provide a stable and regulated 3.3V output voltage from a higher input voltage with very low dropout voltage. This makes it suitable for applications where the input voltage is close to the desired output voltage.

Applications:

  • Post Regulation for Switching Regulators: Used to clean up the output of a switching regulator and reduce ripple.
  • Battery-Powered Systems: Extends battery life due to its low dropout voltage and low quiescent current.
  • Microprocessor Power Supplies: Provides a stable and clean 3.3V supply for microprocessors.
  • Logic Power Supplies: Powers digital logic circuits requiring a stable 3.3V supply.
  • Industrial Control Systems: Used to power sensors, microcontrollers, and other components.

Features:

  • Low Dropout Voltage: Maintains regulation with a minimal difference between input and output voltage.
  • 1.5A Output Current: Capable of delivering up to 1.5A of output current.
  • Fixed 3.3V Output: Provides a fixed and stable 3.3V output voltage.
  • Short-Circuit Protection: Protects the regulator and the load from short-circuit conditions.
  • Thermal Shutdown: Protects the device from damage due to overheating.
  • Reverse Battery Protection: Prevents damage from reverse battery connection.
  • Low Quiescent Current: Minimizes power consumption in standby mode.

Benefits:

  • Extended Battery Life: Low dropout voltage and low quiescent current extend battery life in portable applications.
  • Improved System Reliability: Short-circuit and thermal protection enhance system reliability.
  • Simplified Design: Requires few external components, simplifying the design process.
  • Stable Output Voltage: Provides a stable and clean 3.3V output voltage, even with varying input voltage and load current.
  • Protection Against Damage: Reverse battery protection prevents damage from incorrect battery connection.

Additional Details:

The MIC29151-3.3BUTR is a robust and reliable LDO regulator suitable for a wide range of applications. The low dropout voltage allows the system to continue functioning even as the battery voltage decreases. It is available in a variety of packages, including surface mount and through-hole options. The datasheet provides detailed information on the electrical characteristics, application circuits, and package dimensions. A key benefit is its ability to maintain a regulated 3.3V supply with a minimal input voltage overhead, thus maximizing efficiency and runtime.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6135 $64.5400
90+ $1.3248 $119.2320
140+ $1.2832 $179.6480
190+ $1.2416 $235.9040
245+ $1.2000 $294.0000
325+ $1.0765 $349.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess