EN
  • EN
  • DE

MIC29151-5.0WU TR

Part No MIC29151-5.0WU TR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830861-MIC29151-5.0WU TR
Ultra Librarian 3D Model Ultra Librarian MIC29151-5.0WU TR CAD Model

Description

The MIC29151-5.0WU TR is a 1.5A Low-Dropout (LDO) regulator from Micrel, now Microchip Technology. It is designed to provide a stable and regulated 5.0V output voltage from a higher input voltage with very low dropout voltage. This characteristic makes it ideally suited for applications where the input voltage is close to the desired output voltage, maximizing efficiency and minimizing power dissipation.

Applications:

  • Microcontroller Power Supplies: Providing a stable 5V supply for microcontrollers and digital logic.
  • Post-Regulation for Switching Regulators: Smoothing out the output ripple and noise of switching power supplies.
  • Battery-Powered Equipment: Extending battery life in portable devices due to low dropout voltage and quiescent current.
  • Instrumentation: Providing a clean and stable 5V rail for sensitive analog and digital circuits.
  • Industrial Control Systems: Powering sensors, actuators, and other components requiring a regulated 5V supply.

Features:

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output.
  • 1.5A Output Current Capability: Delivers up to 1.5A of regulated output current.
  • Fixed 5.0V Output: Provides a precise and stable 5V output voltage.
  • Short-Circuit Protection: Protects the regulator and load from short-circuit faults.
  • Thermal Shutdown: Prevents damage from excessive heat by shutting down the regulator.
  • Reverse Battery Protection: Safeguards the regulator from damage due to reverse polarity connection.
  • Low Quiescent Current: Reduces power consumption in standby and low-load conditions.

Benefits:

  • Longer Battery Life: Low dropout and quiescent current improve battery life in portable applications.
  • Enhanced System Reliability: Short-circuit and thermal protection contribute to robust system operation.
  • Simplified Design: Minimal external components required for operation.
  • Stable and Accurate Output: Ensures consistent and reliable performance of connected devices.
  • Protection Against Faults: Reverse battery protection prevents damage from accidental misconnections.

Additional Details:

The MIC29151-5.0WU TR is a robust and reliable LDO regulator suitable for diverse applications. Its low dropout voltage is particularly advantageous in battery-powered systems where maximizing runtime is crucial. The regulator's protection features, including short-circuit and thermal shutdown, enhance its reliability and prevent damage from common fault conditions. The device is typically available in surface-mount packages, facilitating easy integration into modern electronic designs. This LDO is often selected for its combination of performance, protection, and ease of use.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6195 $52.3900
47+ $2.1493 $101.0171
73+ $2.0821 $151.9933
100+ $2.0150 $201.5000
129+ $1.9478 $251.2662
172+ $1.7463 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess