EN
  • EN
  • DE

LP3990MF-2.8

Part No LP3990MF-2.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP3990 150mA Linear Voltage Regulator for Digital Applications | IC REG LINEAR 2.8V 150MA SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 2.8V
Maximum Dropout Voltage 0.2V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 80μA
Maximum Supply Current 120μA
PSRR 55dB ~ 35dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LP3990
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203864-LP3990MF-2.8
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3990MF-2.8 CAD Model

Description

The LP3990MF-2.8 is a high-performance, low-dropout regulator (LDO) designed and manufactured by Texas Instruments. This LDO is tailored to deliver a well-regulated 2.8V output from a variety of input sources, making it an ideal choice for sensitive electronic applications where a stable voltage supply is crucial.

Key Features

  • Output Voltage: Precisely regulated 2.8V output, suitable for a range of low-voltage applications.
  • Dropout Voltage: Ultra-low dropout performance, ensuring maximum efficiency even when the input voltage is close to the output voltage.
  • Current Capacity: Capable of supplying up to 150mA of continuous output current, sufficient for small to medium power needs.
  • Stability: Designed for stability with low equivalent series resistance (ESR) ceramic capacitors, providing reliable performance under varying load conditions.
  • Thermal Protection: Integrated thermal shutdown protection to safeguard the device against overheating and potential damage.
  • Package: Available in a compact SOT-23 package, ideal for space-constrained applications.

Applications

The LP3990MF-2.8 is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile Phones
  • Handheld Devices
  • Wireless LAN Devices
  • GPS Receivers
  • Digital Cameras
  • Portable Media Players

Quality and Reliability

Texas Instruments is known for its commitment to product quality and reliability, and the LP3990MF-2.8 is no exception. This LDO is built using high-quality materials and undergoes rigorous testing to ensure it meets the industry standards for performance and durability.

Technical Support and Documentation

Comprehensive technical support is available for the LP3990MF-2.8, including detailed datasheets, application notes, and design resources to assist engineers in integrating this LDO into their designs. Customers can access these materials and reach out to Texas Instruments' support team for any additional guidance or information.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1633 $50.6230
750+ $0.1340 $100.5000
1,155+ $0.1299 $150.0345
1,595+ $0.1257 $200.4915
2,060+ $0.1215 $250.2900
2,755+ $0.1089 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess