EN
  • EN
  • DE

MIC3845BMM

Part No MIC3845BMM
Manufacturer Micrel
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078792-MIC3845BMM
Categories OEM Parts(M-N)
Manufacturer Micrel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MIC3845BMM CAD Model

Description

The MIC3845BMM is a high-performance current-mode PWM (Pulse Width Modulation) controller manufactured by Micrel. It is specifically designed for off-line and DC-to-DC converter applications, providing the necessary features to implement highly efficient and reliable power supplies. As a member of the industry-standard 384x family, the MIC3845BMM offers a cost-effective solution for a wide range of power conversion needs.

Applications:

  • Switch-Mode Power Supplies (SMPS): Core component in creating efficient and regulated power supplies.
  • DC-to-DC Converters: Used in converting one DC voltage level to another, often in battery-powered or mobile applications.
  • Off-Line Power Supplies: Converts AC line voltage to a regulated DC voltage for various electronic devices.
  • Battery Chargers: Implements efficient charging circuits for various battery types.
  • Uninterruptible Power Supplies (UPS): Provides backup power in case of a power outage.

Features:

  • Current-Mode Control: Offers inherent line feedforward, cycle-by-cycle current limiting, and simpler loop compensation.
  • Low Startup Current: Reduces power consumption during startup.
  • Adjustable Duty Cycle: Allows precise control of the output voltage.
  • Overcurrent Protection: Protects the power supply from damage due to excessive current.
  • Under-Voltage Lockout (UVLO): Prevents operation when the input voltage is too low, protecting the power supply and load.

Benefits:

  • High Efficiency: Current-mode control and optimized design contribute to high energy efficiency.
  • Stable and Reliable Operation: Built-in protection features and stable control loop ensure reliable performance.
  • Simplified Design: Reduced component count and easier loop compensation simplify the design process.
  • Cost-Effective Solution: Provides a high level of performance at a competitive price.
  • Versatile Application: Suitable for a wide range of power conversion applications.

The MIC3845BMM is typically available in a surface-mount package, such as an SOIC or MSOP. Its current-mode control architecture makes it a popular choice for designers seeking to create efficient and robust power supplies. The device requires careful selection of external components, such as the switching MOSFET and feedback network, to optimize performance for a specific application. It is designed for applications needing efficient and reliable DC-DC conversion.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess