EN
  • EN
  • DE

MIC39501-2.5WUTR

Part No MIC39501-2.5WUTR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1113+
Reference case TO-263-6
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 732614-MIC39501-2.5WUTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC39501-2.5WUTR CAD Model

Description

The MIC39501-2.5WUTR is a low-dropout (LDO) voltage regulator manufactured by Micrel (now Microchip Technology). This regulator provides a stable and regulated 2.5V output voltage from a higher input voltage, even with a small difference between input and output. The "WU" probably refers to the package type, most likely a surface-mount package like a TO-263 or similar. The "TR" suffix indicates that the device is supplied on tape and reel for automated assembly.

Applications

  • Post regulation for switching power supplies
  • Battery-powered devices
  • Core voltage regulation for microprocessors and DSPs
  • Set-top boxes
  • Networking equipment

Features

  • Low dropout voltage
  • 2.5V fixed output voltage
  • High output current (up to 5A)
  • Stable with ceramic output capacitors
  • Overcurrent and overtemperature protection
  • Enable/shutdown control
  • Reverse battery protection

Benefits

  • Provides a clean and stable 2.5V supply for sensitive circuits
  • Enables longer battery life in portable applications
  • Protects the regulator and load from fault conditions
  • Simplifies power supply design and reduces component count
  • Improves system reliability

The MIC39501-2.5WUTR is designed for applications requiring a high-current, low-voltage regulated supply. The low dropout voltage characteristic allows the regulator to maintain regulation even when the input voltage is close to the output voltage, maximizing efficiency and extending battery life. Stability with ceramic output capacitors is a crucial feature, enabling the use of smaller and lower-cost capacitors. Protection features such as overcurrent and overtemperature protection safeguard the regulator and the connected load from damage due to excessive current or temperature. The enable/shutdown pin allows for power saving when the regulated voltage is not needed.

The 2.5V output is ideal for powering many low-voltage digital ICs, including microprocessors, DSPs, and memory devices. The high current capability (5A) makes it suitable for demanding applications. Micrel's LDO regulators are known for their robustness and performance, making the MIC39501-2.5WUTR a reliable choice for a wide range of power supply applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9575 $59.5750
24+ $4.8891 $117.3384
37+ $4.7355 $175.2135
51+ $4.5830 $233.7330
66+ $4.4306 $292.4196
88+ $3.9720 $349.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess