EN
  • EN
  • DE

MIC5219-5.0BM5

Part No MIC5219-5.0BM5
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description 500mA-Peak Output LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222757-MIC5219-5.0BM5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC5219-5.0BM5 CAD Model

Description

The MIC5219-5.0BM5 is a low dropout (LDO) regulator from Micrel, now Microchip Technology. It's designed to provide a stable 5.0V output voltage from a higher input voltage with minimal voltage drop. It's ideal for battery-powered devices and other applications where efficiency and low noise are critical.

Applications

  • Battery-Powered Devices: Extends battery life in portable devices.
  • Post Regulation for Switching Supplies: Reduces ripple and noise from switching power supplies.
  • Microcontroller Power: Provides a clean and stable voltage supply for microcontrollers.
  • Sensor Power: Regulates voltage for sensitive analog sensors.
  • RF Applications: Provides a low-noise voltage supply for RF circuits.

Features

  • Low Dropout Voltage: Operates with minimal voltage difference between input and output.
  • High Output Accuracy: Provides a precise and stable 5.0V output.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Thermal Overload Protection: Protects the regulator from damage due to overheating.
  • Current Limiting: Limits the output current to prevent damage from overloads or short circuits.

Benefits

  • Extended Battery Life: Low dropout voltage and low quiescent current maximize battery life in portable devices.
  • Improved System Performance: Precise and stable voltage supply enhances the performance and reliability of connected devices.
  • Protection against Damage: Thermal overload protection and current limiting prevent damage to the regulator and the load.
  • Reduced Noise: Low noise output reduces interference in sensitive analog circuits.
  • Simplified Design: Requires minimal external components for operation.

Technical Specifications

The MIC5219-5.0BM5 typically has an input voltage range of 2.5V to 16V, a dropout voltage of typically 170 mV at 300 mA, and a quiescent current of 4 µA. It can deliver an output current of up to 500mA. The operating temperature range is typically from -40°C to +125°C. The package type is SOT-23-5. Consult the official datasheet for definitive specifications, application notes, and performance characteristics.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2437 $58.4880
575+ $0.2010 $115.5750
895+ $0.1940 $173.6300
1,230+ $0.1883 $231.6090
1,595+ $0.1813 $289.1735
2,130+ $0.1629 $346.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess