EN
  • EN
  • DE

MIC5231-3.0YM5

Part No MIC5231-3.0YM5
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description Micropower μCap LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222766-MIC5231-3.0YM5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5231-3.0YM5 CAD Model

Description

The MIC5231-3.0YM5 is a 150mA Low-Dropout (LDO) Regulator from Micrel (now Microchip Technology). It's designed for providing a stable and accurate 3.0V output voltage with a low dropout voltage. This LDO regulator is commonly used in portable devices, battery-powered systems, and other applications where a regulated voltage is required with minimal power loss.

Applications:

  • Portable Devices: Powers microcontrollers, memory, and other components in portable devices like smartphones, tablets, and wearables.
  • Battery-Powered Systems: Provides a regulated voltage for sensitive components in battery-powered applications.
  • Post-Regulation: Used as a post-regulator for switching power supplies to improve output voltage accuracy and reduce ripple.
  • Noise-Sensitive Circuits: Powers analog and RF circuits that require a clean and stable voltage supply.
  • Microcontroller Power: Provides regulated power to microcontrollers in embedded systems.

Features:

  • Low Dropout Voltage: Operates with a very small difference between the input and output voltage.
  • 150mA Output Current: Delivers up to 150mA of output current.
  • Fixed 3.0V Output Voltage: Provides a stable and accurate 3.0V output.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent Protection: Protects the regulator and load from overcurrent conditions.
  • Thermal Shutdown: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Stable with Ceramic Capacitors: Designed to operate with low-ESR ceramic output capacitors.

Benefits:

  • Longer Battery Life: Low dropout voltage and quiescent current extend battery life in portable devices.
  • Stable Output Voltage: Provides a stable and accurate output voltage, even with variations in input voltage and load current.
  • Robust Protection: Overcurrent protection and thermal shutdown prevent damage to the regulator and load.
  • Simplified Design: Stable with ceramic capacitors simplifies the design and reduces the number of external components.
  • Low Noise Operation: Provides a clean and stable voltage supply for noise-sensitive circuits.

Additional Details:

The MIC5231-3.0YM5 is available in a small SOT-23-5 package. Consult the datasheet for detailed electrical characteristics, application circuit examples, and thermal considerations. An input and output capacitor are typically required for stable operation.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess