EN
  • EN
  • DE

MIC5235-3.0BM5TR

Part No MIC5235-3.0BM5TR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830894-MIC5235-3.0BM5TR
Ultra Librarian 3D Model Ultra Librarian MIC5235-3.0BM5TR CAD Model

Description

The MIC5235-3.0BM5TR is a low dropout (LDO) voltage regulator manufactured by Micrel, now a part of Microchip Technology. This regulator is designed to provide a stable 3.0V output voltage with a low dropout voltage, making it suitable for battery-powered and portable applications. The 'BM5' likely refers to the package and specific feature set, while 'TR' indicates that the parts are supplied in tape and reel packaging for automated assembly.

Applications:

  • Battery-Powered Devices: Used in portable devices like smartphones, tablets, and wearable devices to provide a stable 3.0V supply.
  • Post-Regulation: Can function as a post-regulator for switching power supplies, improving output voltage accuracy and reducing noise.
  • Microcontroller Power Supply: Provides a regulated 3.0V supply for microcontrollers and microprocessors.
  • Wireless Communication Devices: Used in wireless modules and other RF applications requiring a stable 3.0V rail.
  • Sensor Power: Supplies a stable voltage for various types of sensors and analog circuitry.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • High Output Accuracy: Provides a precise 3.0V output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown: Prevents the regulator from overheating and potentially causing damage.
  • Stable with Ceramic Capacitors: Designed for stable operation with ceramic output capacitors, reducing overall size and cost.
  • Enable/Shutdown Control: Allows the regulator to be turned on and off for further power savings (check the datasheet for availability).
  • Small Package: Typically available in a compact package such as SOT-23-5.

Benefits:

  • Extended Battery Life: Low quiescent current maximizes battery runtime in portable devices.
  • Stable Output Voltage: Ensures reliable performance of sensitive electronic circuits.
  • Protection Features: Overcurrent and thermal shutdown protection enhance system robustness.
  • Reduced Board Space: Small package size allows for compact designs.
  • Cost-Effective: Stable operation with ceramic capacitors reduces the need for more expensive tantalum or electrolytic capacitors.

The MIC5235-3.0BM5TR typically comes in a SOT-23-5 package. Key specifications include a low dropout voltage (specific value depends on load current), input voltage range, output current capability (typically around 500mA), and an operating temperature range. For detailed specifications, refer to the official datasheet. Its combination of low dropout voltage, low quiescent current, and robust protection features make it well-suited for various portable and battery-powered applications requiring a regulated 3.0V supply.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess