EN
  • EN
  • DE

MIC5235-5.0BM5

Part No MIC5235-5.0BM5
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description Ultra-Low Quiescent Current, 150mA UCap LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222785-MIC5235-5.0BM5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC5235-5.0BM5 CAD Model

Description

The MIC5235-5.0BM5 is a low dropout (LDO) voltage regulator manufactured by Micrel (now Microchip Technology). This regulator is designed to provide a stable and accurate 5.0V output voltage from a higher input voltage, while maintaining low dropout voltage and low quiescent current.

Applications:

  • Post-regulation for switching power supplies: Filtering noise and providing a stable voltage for sensitive circuits.
  • Battery-powered devices: Regulating voltage for microcontrollers, sensors, and other components.
  • Portable electronic devices: Such as smartphones, tablets, and MP3 players.
  • Noise-sensitive circuits: Providing a clean and stable voltage source for analog and RF circuits.
  • Microcontroller power: Regulating the supply voltage for microcontrollers in embedded systems.

Features:

  • Low dropout voltage: Maintains regulation with minimal voltage difference between input and output.
  • Low quiescent current: Reduces power consumption when the load current is low.
  • High output accuracy: Provides a stable and accurate 5.0V output voltage.
  • Over-current protection: Protects the regulator and connected circuits from overload conditions.
  • Over-temperature protection: Shuts down the regulator if the operating temperature exceeds safe limits.
  • Reverse battery protection: Protects the regulator from damage if the battery is connected in reverse.
  • Small surface-mount package: Facilitates compact board designs.

Benefits:

  • Improved system performance: Provides a stable and accurate voltage source for sensitive circuits.
  • Extended battery life: Low quiescent current minimizes power consumption in battery-powered devices.
  • Enhanced system reliability: Protection features safeguard against overloads, over-temperature, and reverse battery connections.
  • Simplified circuit design: Requires minimal external components for stable operation.
  • Reduced board space: Small surface-mount package allows for compact designs.

Additional Details:

The MIC5235-5.0BM5 is typically supplied in a small surface-mount package, such as an SOT-23 or similar. Key specifications include the input voltage range, output voltage accuracy, dropout voltage, quiescent current, and output current capability. Designers should consult the manufacturer's datasheet for detailed electrical characteristics, thermal performance data, and package dimensions. The low dropout voltage and low quiescent current make the MIC5235-5.0BM5 particularly well-suited for battery-powered applications where maximizing battery life is critical.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess