EN
  • EN
  • DE

MIC5264-3.3/1.8YML

Part No MIC5264-3.3/1.8YML
Manufacturer Micrel
Description 150mA μCap Dual LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222902-MIC5264-3.3/1.8YML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5264-3.3/1.8YML CAD Model

Description

The MIC5264-3.3/1.8YML is a dual low dropout (LDO) regulator from Micrel (now Microchip Technology). It's designed to provide two independent regulated output voltages, typically 3.3V and 1.8V, from a single input voltage. This LDO regulator is suitable for a variety of applications requiring stable and efficient power supplies, especially in portable and battery-powered devices. It offers excellent transient response and low noise performance, making it ideal for sensitive analog and digital circuits.

Applications:

  • Portable Devices: Smartphones, tablets, laptops, and other battery-powered devices.
  • Wireless Communication Devices: Wi-Fi modules, Bluetooth modules, and cellular modems.
  • Digital Cameras: Powering image sensors, processors, and other camera components.
  • FPGA and Microprocessor Power: Providing stable and regulated power for FPGAs and microprocessors.
  • Post Regulation: Post-regulating switching power supplies to reduce noise and improve transient response.

Features:

  • Dual LDO Regulators: Provides two independent regulated output voltages.
  • Low Dropout Voltage: Operates with a very small difference between input and output voltage.
  • High Accuracy: Provides accurate and stable output voltages.
  • Low Noise: Minimizes output voltage noise for sensitive applications.
  • Excellent Transient Response: Quickly responds to changes in load current.
  • Overcurrent Protection: Protects the regulator and the load from overcurrent conditions.
  • Thermal Shutdown: Protects the regulator from overheating.
  • Enable Control: Individual enable pins for each LDO.

Benefits:

  • Efficient Power Conversion: Low dropout voltage improves efficiency, extending battery life in portable applications.
  • Stable Output Voltages: High accuracy and low noise ensure stable power for sensitive circuits.
  • Protection Features: Overcurrent protection and thermal shutdown protect the regulator and the load from damage.
  • Flexibility: Dual LDOs provide flexibility in powering different components with different voltage requirements.
  • Reduced Board Space: Integrates two LDOs into a single package, saving board space.

Specifications:

The MIC5264-3.3/1.8YML typically operates with an input voltage range of 2.5V to 5.5V. The output voltages are fixed at 3.3V and 1.8V, respectively. The maximum output current for each LDO is typically 300mA. The dropout voltage is typically 150mV at 300mA. The operating temperature range is typically -40°C to +125°C. The package is a small MLF (Micro Lead Frame) package for compact size.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess