EN
  • EN
  • DE

MIC5264-MGYML

Part No MIC5264-MGYML
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description 150 MA MICROCAP DUAL LDO REGULAT / Linear Regulator Controller IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Mfr Micrel
Series *
Package Bulk
Product Status Active
Base Product Number MIC5264
Standard Package 919 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 725191-MIC5264-MGYML
Ultra Librarian 3D Model Ultra Librarian MIC5264-MGYML CAD Model

Description

The MIC5264-MGYML is a linear regulator controller from Micrel.

  • Series: MIC5264
  • Packaging: Bulk
  • Standard Package: 919 pieces
  • Maximum Input Voltage: 16V
  • Voltage Dropout: 0.5V @ 50mA
  • Product Status: Active
  • Protection: It provides overcurrent and overtemperature protection to ensure the safety of the circuit.
  • Quiescent Current: 1.2mA
  • Efficiency: With a low quiescent current of 1.2mA, it is highly efficient and helps in conserving power.
  • Applications: It is widely used in various applications.
  • Features: It provides overcurrent and overtemperature protection to ensure the safety of the circuit.

You May Also Be Interested in

Texas Instruments
Precision Low Dropout Linear Controllers
Need more? Email Us
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Lowest to $3.2802
Microchip Technology
IC REG CTRLR SGL 5V 8-DIP
Lowest to $1.1672
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Linear Technology
Ultrafast Transient Response, Low Dropout Regulators Adjustable and Fixed
Need more? Email Us
Texas Instruments
LDO Regulator Pos 5V 8-Pin VSSOP T/R / MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $1.8454
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Texas Instruments
Precision Low Dropout Linear Controllers
Need more? Email Us
Linear Technology
IC REG CTRLR SGL 5V TO-92-3
Lowest to $3.0261

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6070 $60.7000
235+ $0.4980 $117.0300
360+ $0.4826 $173.7360
495+ $0.4670 $231.1650
640+ $0.4514 $288.8960
860+ $0.4047 $348.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess