EN
  • EN
  • DE

MIC5304-XGHYMTTR

Part No MIC5304-XGHYMTTR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2014+
Reference case TSOT23-
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 711221-MIC5304-XGHYMTTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5304-XGHYMTTR CAD Model

Description

The MIC5304-XGHYMTTR is a high-efficiency, 2MHz PWM synchronous step-down regulator from Micrel (now Microchip Technology). It's designed to provide a compact and efficient power solution for portable applications. This regulator integrates two high-efficiency synchronous buck regulators in a single package.

Applications:

  • Smartphones and Tablets: Powering core logic and peripherals.
  • Portable Media Players: Supplying power to audio and video components.
  • Digital Cameras: Providing regulated power to image sensors and processors.
  • Wireless Modules: Powering Bluetooth and Wi-Fi modules.
  • Solid State Drives (SSDs): Supplying power to flash memory and controllers.

Features:

  • Dual Synchronous Buck Regulators: Two independent regulators in a single package.
  • 2MHz PWM Switching Frequency: Allows for smaller external components.
  • High Efficiency: Up to 95% efficiency minimizes power loss.
  • Low Quiescent Current: Extends battery life in portable applications.
  • Short-Circuit Protection: Protects the device and load from damage.
  • Over-Temperature Protection: Prevents thermal damage.
  • Small Package: Allows for compact solution size.

Benefits:

  • Reduced Board Space: Dual regulators in a single package minimize PCB area.
  • Extended Battery Life: High efficiency and low quiescent current maximize battery life.
  • Improved System Reliability: Built-in protection features enhance system robustness.
  • Simplified Design: Integrated features simplify the design process.
  • Cost-Effective Solution: Reduces component count and overall system cost.

Additional Details:

The MIC5304-XGHYMTTR operates from an input voltage range of 2.5V to 5.5V. Each regulator can deliver up to 600mA of output current. The high switching frequency allows for the use of small inductors and capacitors, further reducing the solution size. It features an enable pin for power sequencing and shutdown control. The device is available in a small, thermally enhanced package for optimal heat dissipation.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0864 $61.2960
35+ $3.3530 $117.3550
54+ $3.2479 $175.3866
74+ $3.1428 $232.5672
96+ $3.0388 $291.7248
128+ $2.7246 $348.7488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess