EN
  • EN
  • DE

MIC5305-2.5BMLTR

Part No MIC5305-2.5BMLTR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2014+
Reference case TMLF6
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 715305-MIC5305-2.5BMLTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5305-2.5BMLTR CAD Model

Description

The MIC5305-2.5BMLTR is a low-dropout (LDO) regulator manufactured by Micrel (now Microchip Technology). It is designed to provide a stable 2.5V output voltage from a higher input voltage with minimal voltage drop. This LDO regulator features low quiescent current and high accuracy, making it suitable for various portable and battery-powered applications.

Applications:

  • Portable devices (e.g., smartphones, tablets)
  • Battery-powered equipment
  • Microcontroller power supplies
  • Wireless communication devices
  • Sensors

Features:

  • Fixed 2.5V output voltage: Provides a stable and accurate voltage supply.
  • Low dropout voltage: Operates with minimal voltage difference between input and output.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Over-current protection: Protects the regulator from damage during overload conditions.
  • Thermal shutdown: Prevents overheating and ensures reliable operation.
  • Small package: Saves board space in compact designs.

Benefits:

  • Stable voltage supply: Ensures reliable operation of sensitive electronic components.
  • Extended battery life: Low quiescent current maximizes operating time in portable devices.
  • Protection from damage: Over-current and thermal shutdown prevent component failure.
  • Simplified design: Integrated features reduce the number of external components.
  • Compact solution: Small package allows for use in space-constrained applications.

Technical Specifications:

The MIC5305-2.5BMLTR provides a fixed output voltage of 2.5V. The input voltage range is typically 2.5V to 5.5V. Quiescent current is typically in the microampere range. The package is a MLF or similar small form factor package.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess