EN
  • EN
  • DE

MIC5331-PPYMT

Part No MIC5331-PPYMT
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description Micro-Power High Performance Dual 300mA ULDO™
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micrel
Win Source Part Number 1223154-MIC5331-PPYMT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5331-PPYMT CAD Model

Description

The MIC5331-PPYMT from Micrel (now Microchip Technology) is a high-performance, low-voltage, dual LDO (Low Dropout) regulator. It's designed to provide a stable and clean power supply for sensitive analog and digital circuits in portable and handheld devices. The dual configuration allows for independent regulation of two separate voltage rails, optimizing performance and efficiency.

Applications:

  • Smartphones and Tablets: Powers core logic, memory, and peripheral devices.
  • Portable Media Players: Regulates power for audio codecs, displays, and processors.
  • Digital Cameras: Provides stable voltage for image sensors, processors, and memory.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearable electronics.
  • Wireless Communication Devices: Powers RF transceivers, baseband processors, and power amplifiers.

Features:

  • Dual LDO Regulators: Integrates two independent LDO regulators in a single package.
  • Low Dropout Voltage: Operates with a very small difference between input and output voltage.
  • High Accuracy: Delivers accurate and stable output voltage for sensitive circuits.
  • Low Quiescent Current: Minimizes power consumption during idle states.
  • Thermal Overload Protection: Protects the device from damage due to excessive heat.
  • Current Limit Protection: Limits output current to prevent damage during short circuits.
  • Small Package: Available in a compact package suitable for space-constrained applications.

Benefits:

  • Improved Power Efficiency: Low dropout voltage and low quiescent current maximize battery life.
  • Stable and Clean Power: Provides a stable and clean power supply, ensuring optimal performance of sensitive circuits.
  • Simplified Design: Dual LDO configuration simplifies power supply design.
  • Enhanced Reliability: Thermal and current limit protection enhance the reliability of the device.
  • Compact Footprint: Small package saves board space in portable devices.
  • Reduced BOM Cost: Integration of two LDOs reduces component count.

The MIC5331-PPYMT dual LDO regulator is a critical component in modern portable electronics. Its ability to provide stable and efficient power regulation makes it essential for maximizing battery life and ensuring reliable performance. The integrated protection features and compact package further enhance its suitability for demanding applications in smartphones, tablets, and wearable devices.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess