EN
  • EN
  • DE

MIC5365-1.5YC5

Part No MIC5365-1.5YC5
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description High Performance Single 150mA LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223181-MIC5365-1.5YC5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5365-1.5YC5 CAD Model

Description

The MIC5365-1.5YC5 is a low-dropout (LDO) regulator manufactured by Micrel (now Microchip Technology). It is designed to provide a stable 1.5V output voltage with a very low dropout voltage and low quiescent current. This makes it suitable for battery-powered applications and other power-sensitive devices where efficiency and long battery life are critical.

Applications

  • Battery-Powered Devices: Ideal for regulating voltage in smartphones, tablets, and other portable electronics.
  • Wireless Sensor Networks: Powers sensors and communication modules in wireless sensor nodes.
  • Wearable Electronics: Used in smartwatches, fitness trackers, and other wearable devices.
  • Microcontroller Power Supply: Provides a stable 1.5V supply for microcontrollers.
  • Low-Power Microprocessors: Suitable for powering low-power microprocessors and other digital logic circuits.

Features

  • Fixed 1.5V Output: Provides a stable and accurate 1.5V output voltage.
  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Over-Current Protection: Protects the regulator from damage due to over-current conditions.
  • Thermal Shutdown: Shuts down the regulator when the junction temperature exceeds a safe limit.

Benefits

  • Extended Battery Life: Low quiescent current extends battery life in portable devices.
  • Stable Output Voltage: Provides a stable and accurate 1.5V output, improving system performance.
  • Protection Against Damage: Over-current protection and thermal shutdown prevent damage to the regulator and the load.
  • High Efficiency: Low dropout voltage improves efficiency, especially in battery-powered applications.
  • Simplified Design: Requires minimal external components.

Additional Details

The MIC5365-1.5YC5 typically comes in a small, surface-mount package such as a Thin SOT or similar. It requires a minimal number of external components, simplifying circuit design and reducing board space. The datasheet will specify the input voltage range, maximum output current, and thermal characteristics. Proper thermal management is crucial, especially when operating at higher output currents. The regulator's internal protection features enhance system reliability by preventing damage from over-current and over-temperature conditions. The fixed 1.5V output eliminates the need for external feedback resistors, simplifying the design process.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6378 $65.5120
90+ $1.3444 $120.9960
135+ $1.3017 $175.7295
185+ $1.2601 $233.1185
240+ $1.2185 $292.4400
320+ $1.0915 $349.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess