EN
  • EN
  • DE

MIC5366-2.6YC5 TR

Part No MIC5366-2.6YC5 TR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0852+
Reference case SC70-5
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 725194-MIC5366-2.6YC5 TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5366-2.6YC5 TR CAD Model

Description

The MIC5366-2.6YC5 TR is a low-dropout (LDO) regulator manufactured by Micrel (now Microchip Technology). This regulator is designed to provide a stable and precise 2.6V output voltage with low noise and high efficiency. It is ideal for use in battery-powered devices and other applications where power efficiency is critical.

Applications

  • Portable Devices: Used in smartphones, tablets, and other portable electronics to regulate power to sensitive components.
  • Wireless Communication Devices: Employed in wireless communication devices such as Bluetooth modules, Wi-Fi modules, and cellular modems to provide stable power.
  • Sensor Applications: Integrated into sensor circuits to provide a stable and low-noise power supply for accurate measurements.
  • Audio Equipment: Utilized in audio equipment to provide a clean and stable power supply for audio amplifiers and other sensitive components.
  • Medical Devices: Found in medical devices where precise and reliable power regulation is critical.

Features

  • Low Dropout Voltage: Operates with a low dropout voltage, allowing it to regulate the output voltage even when the input voltage is close to the output voltage.
  • High Accuracy: Provides a precise and stable 2.6V output voltage with high accuracy.
  • Low Noise: Features low output noise, making it suitable for noise-sensitive applications.
  • Low Quiescent Current: Consumes minimal quiescent current, extending battery life in portable devices.
  • Thermal Shutdown Protection: Includes thermal shutdown protection to prevent damage from overheating.
  • Current Limit Protection: Incorporates current limit protection to protect the device and the load from overcurrent conditions.
  • Small Package: Available in a small package, allowing for space-saving designs and easy integration into various devices.

Benefits

  • Stable Voltage Regulation: Provides a stable and precise 2.6V output voltage, ensuring consistent performance of electronic circuits.
  • Extended Battery Life: Low quiescent current and high efficiency extend battery life in portable devices.
  • Improved Signal Integrity: Low output noise improves signal integrity in noise-sensitive applications.
  • Enhanced Reliability: Integrated protection features enhance the reliability of the device and the connected components.
  • Simplified Design: Small package and easy integration simplify the design process and reduce component count.

Additional Details

The MIC5366-2.6YC5 TR is typically used in circuits where a stable and precise 2.6V supply is required. The 'TR' suffix indicates that the device is provided in tape and reel packaging for automated assembly. Detailed specifications, including input voltage range, output current capability, dropout voltage, quiescent current, and noise performance, can be found in the product datasheet provided by Microchip Technology. This LDO regulator is suitable for applications requiring precise voltage regulation, low noise, and high efficiency, making it a versatile choice for electronic device manufacturers.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1956 $50.8560
625+ $0.1605 $100.3125
965+ $0.1555 $150.0575
1,330+ $0.1505 $200.1650
1,720+ $0.1455 $250.2600
2,305+ $0.1304 $300.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,218 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess