EN
  • EN
  • DE

MIC5392-MFYMTTR

Part No MIC5392-MFYMTTR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1216+
Reference case DFN6
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 725196-MIC5392-MFYMTTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5392-MFYMTTR CAD Model

Description

The MIC5392-MFYMTTR is a high-performance, dual, low-dropout (LDO) regulator from Micrel, now part of Microchip Technology. This device is designed to provide two independent, stable, and low-noise voltage rails for a variety of applications, especially in portable and battery-powered devices.

Applications

  • Smartphones and Tablets: Provides regulated power for core processors, memory, and other critical components.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearables to supply power efficiently to various subsystems.
  • Portable Media Players: Regulates power for audio and video processing units to ensure optimal performance.
  • Digital Cameras: Provides stable power for image sensors, processors, and display drivers.
  • Wireless Modules: Powers Wi-Fi, Bluetooth, and other wireless communication modules in IoT devices.

Features

  • Dual LDO Regulators: Offers two independent LDO regulators in a single package, saving board space and reducing component count.
  • Low Dropout Voltage: Operates with a low dropout voltage, ensuring regulation even when the input voltage is close to the output voltage.
  • High Output Accuracy: Provides accurate and stable output voltages for reliable performance.
  • Low Noise: Designed for low output noise, making it suitable for sensitive analog and RF applications.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Independent Enable Pins: Each LDO regulator has an independent enable pin for flexible power management.
  • Over-Current and Thermal Protection: Includes over-current and thermal shutdown protection to prevent damage.
  • Tiny Package: Available in a small, space-saving package for compact designs.

Benefits

  • Space Saving: Dual LDOs in a single package reduce board space requirements.
  • Enhanced Power Efficiency: Low dropout voltage and low quiescent current improve power efficiency.
  • Improved System Performance: Stable and low-noise voltage rails enhance the performance of sensitive components.
  • Flexible Power Management: Independent enable pins allow for tailored power control.
  • Reliable Operation: Integrated protection features ensure robust and reliable operation.

Additional Details

The MIC5392-MFYMTTR is ideal for applications where multiple voltage rails are needed with minimal noise and high efficiency. The 'MFYMTTR' suffix likely refers to a specific combination of output voltages, package type, and tape-and-reel configuration. Designers should consult the datasheet to confirm the specific output voltages of each LDO and other relevant parameters. The device incorporates protection features to safeguard against potential faults and ensure reliable operation in harsh environments. This dual LDO regulator is well-suited for portable devices and other applications where space, efficiency, and performance are critical.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4116 $57.8784
59+ $1.9785 $116.7315
91+ $1.9161 $174.3651
125+ $1.8549 $231.8625
162+ $1.7926 $290.4012
216+ $1.6078 $347.2848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess