EN
  • EN
  • DE

MIC834YM5

Part No MIC834YM5
Manufacturer Micrel
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078826-MIC834YM5
Categories OEM Parts(M-N)
Manufacturer Micrel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MIC834YM5 CAD Model

Description

The MIC834YM5 is a precision voltage supervisor IC manufactured by Micrel, now Microchip Technology. This device is designed to monitor voltage levels in electronic systems and provide a reset signal when the voltage falls below a specified threshold. This functionality is crucial for ensuring the stable and reliable operation of microprocessors, microcontrollers, and other sensitive electronic components.

Applications:

  • Microprocessor/Microcontroller Systems: Used to monitor the power supply voltage of microprocessors and microcontrollers, preventing them from operating with insufficient voltage.
  • Digital Signal Processors (DSPs): Ensures that DSPs operate within their specified voltage range for optimal performance.
  • Memory Systems: Protects memory devices like SRAM and Flash memory from data corruption due to voltage drops.
  • Embedded Systems: Provides a reliable reset signal for embedded systems during power-up, power-down, or brownout conditions.
  • Industrial Control Systems: Monitors power supplies in industrial control equipment to prevent malfunctions and ensure safe operation.

Features:

  • Precision Voltage Monitoring: Accurately monitors voltage levels to ensure reliable reset assertion.
  • Adjustable Reset Timeout: Allows the user to adjust the reset timeout period to match the specific requirements of the system.
  • Open-Drain Output: Provides a flexible interface to various microcontroller and microprocessor systems.
  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package Size: Available in a small package, saving valuable board space.

Benefits:

  • Improved System Reliability: Prevents system malfunctions caused by voltage drops or power failures.
  • Data Protection: Protects sensitive data stored in memory from corruption due to voltage fluctuations.
  • Simplified System Design: Simplifies the design of power supply monitoring circuitry.
  • Reduced Power Consumption: Minimizes power consumption in battery-powered applications.
  • Compact Size: Saves valuable board space in space-constrained applications.

The MIC834YM5 operates over a wide temperature range, typically -40°C to +85°C, making it suitable for use in harsh environments. The device's low supply current and small package size make it an ideal choice for portable and battery-powered applications. The adjustable reset timeout feature allows the user to customize the reset behavior to match the specific requirements of the system, ensuring reliable operation under all conditions. The open-drain output provides a flexible interface to various microcontroller and microprocessor systems.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess