EN
  • EN
  • DE

MIC911BM5

Part No MIC911BM5
Manufacturer Micrel
Description 105MHz Low-Power SOT-23-5 Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223407-MIC911BM5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC911BM5 CAD Model

Description

The MIC911BM5 is a high-speed MOSFET driver from Micrel (now Microchip Technology), designed to drive power MOSFETs in switching power supplies and motor control applications. This driver is characterized by its high peak output current, fast rise and fall times, and low propagation delay. It is commonly used in applications requiring high-frequency switching and efficient power transfer.

Applications

  • Switching Power Supplies: Used to drive power MOSFETs in DC-DC converters and AC-DC power supplies.
  • Motor Control Circuits: Employed in motor drives to control the switching of MOSFETs.
  • High-Frequency Inverters: Suitable for driving MOSFETs in inverter applications.
  • Ultrasonic Transducers: Used in high-speed driving of ultrasonic transducers.

Features

  • High Peak Output Current: Provides sufficient current to drive large MOSFETs.
  • Fast Rise and Fall Times: Enables high-speed switching and reduces switching losses.
  • Low Propagation Delay: Minimizes delay between input and output signals.
  • Wide Supply Voltage Range: Supports a broad range of supply voltages.
  • Small Package: Facilitates compact designs and saves PCB space.

Benefits

  • High Efficiency: Reduces switching losses and improves overall system efficiency.
  • Fast Switching Speed: Allows for higher operating frequencies and improved transient response.
  • Precise Control: Enables precise control of MOSFET switching.
  • Compact Size: Enables smaller and more portable device designs.
  • Enhanced System Performance: Improves the overall performance of switching power supplies and motor control circuits.

Additional Details

The MIC911BM5 has a peak output current of up to 1.2A. It operates over a wide supply voltage range. The device features fast rise and fall times, which minimize switching losses. It also includes undervoltage lockout (UVLO) protection to prevent MOSFETs from operating under insufficient supply voltage conditions. The typical propagation delay time is 15ns. The operating temperature ranges from -40°C to +85°C. The package type is SOT-23-5. This driver is particularly useful in applications where high-speed switching and efficient power transfer are required, such as in high-frequency power supplies and motor control circuits.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6743 $60.7659
31+ $3.8358 $118.9098
47+ $3.7156 $174.6332
65+ $3.5955 $233.7075
84+ $3.4766 $292.0344
112+ $3.1162 $349.0144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,020 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess