EN
  • EN
  • DE

MIC94064YC6

Part No MIC94064YC6
Manufacturer Micrel
Description High Side Power Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223428-MIC94064YC6
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC94064YC6 CAD Model

Description

The MIC94064YC6 is a high-side load switch manufactured by Micrel (now Microchip Technology). It is designed to control power distribution in various electronic systems. This load switch features a low on-resistance (Rds(on)), allowing for efficient power delivery, and is available in a small package, making it suitable for space-constrained applications.

Applications:

  • Portable Devices: Used in smartphones, tablets, and other portable devices to control power to various sub-systems.
  • Power Management Systems: Employed in power management circuits to switch power on and off to specific loads.
  • Industrial Control Systems: Integrated into industrial control equipment for controlling power to sensors and actuators.
  • Battery-Powered Applications: Utilized in battery-powered devices to extend battery life by selectively enabling and disabling power to different circuits.
  • Solid State Drives (SSDs): Used for power control and management within SSDs.

Features:

  • Low On-Resistance (Rds(on)): Minimizes power loss and voltage drop across the switch.
  • Wide Input Voltage Range: Operates over a wide input voltage range, providing flexibility in various applications.
  • Small Package: Available in a small package for space-constrained applications.
  • Over-Temperature Protection: Protects the device from damage due to excessive temperature.
  • Under-Voltage Lockout (UVLO): Prevents the device from operating when the input voltage is too low.
  • Controlled Turn-On: Minimizes inrush current during turn-on.

Benefits:

  • Improved Power Efficiency: Low on-resistance reduces power loss, improving overall system efficiency.
  • Extended Battery Life: Minimizes power consumption, extending battery life in portable devices.
  • Enhanced System Reliability: Protection features such as over-temperature protection and UVLO enhance system reliability.
  • Simplified System Design: Small package simplifies system integration.
  • Reduced Board Space: Compact size allows for smaller PCB footprints.

Additional Details:

The MIC94064YC6 is typically controlled by a logic signal applied to its enable pin. It supports a wide range of operating temperatures, making it suitable for various industrial and consumer applications. Detailed electrical characteristics, timing diagrams, and application notes are available from Microchip Technology. The device is RoHS compliant.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3283 $51.2226
53+ $1.9104 $101.2512
82+ $1.8507 $151.7574
112+ $1.7910 $200.5920
145+ $1.7313 $251.0385
194+ $1.5522 $301.1268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess