EN
  • EN
  • DE

2SD882-O

Part No 2SD882-O
Manufacturer Micro Commercial Co
Catalog Transistors (BJT) - Single
Description NPN Silicon Plastic-Encapsulate Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micro Commercial Co
Win Source Part Number 1126668-2SD882-O
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD882-O CAD Model

Description

The 2SD882-O is a silicon NPN epitaxial planar transistor manufactured by Micro Commercial Components (MCC). It's designed for switching and amplifier applications.

Applications:

  • Switching Regulators
  • DC-DC Converters
  • Motor Control Circuits
  • General Purpose Amplification
  • Power Amplifiers

Features:

  • High Collector Current (IC): Allows for driving relatively high load currents.
  • Low Saturation Voltage: Ensures efficient switching performance with minimal power loss.
  • High Power Dissipation: Suitable for applications requiring significant power handling capabilities.
  • Fast Switching Speed: Enables rapid switching operations in high-frequency circuits.
  • Excellent hFE Linearity: Provides consistent amplification performance across a wide range of collector currents.

Benefits:

  • Efficient Power Conversion: Low saturation voltage minimizes power loss in switching applications.
  • Reliable Switching: High collector current and power dissipation ratings ensure robust performance.
  • Versatile Application: Suitable for both switching and amplification purposes.
  • Enhanced Circuit Performance: Fast switching speed improves overall circuit efficiency.
  • Stable Amplification: Excellent hFE linearity ensures consistent signal amplification.

Additional Details:

The 2SD882-O features a collector-emitter breakdown voltage (VCEO) appropriate for various power supply voltages. It's typically available in a TO-251 or TO-252 package for effective heat dissipation. Key specifications include the DC current gain (hFE), collector-emitter saturation voltage (VCE(sat)), and transition frequency (fT), which are essential parameters for circuit design. The transistor's thermal resistance ensures proper heat management, further enhancing its reliability and longevity.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess