EN
  • EN
  • DE
  • IT

3SMBJ5929BHE3-TP

Part No 3SMBJ5929BHE3-TP
Manufacturer Micro Commercial Co
Catalog Diodes - Zener - Single
Description Interface
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Micro Commercial Co
Series Automotive, AEC-Q101
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 15 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 9 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 11.4 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package DO-214AA (SMBJ)
Base Product Number 3SMBJ5929
Standard Package 1 pcs
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1038470-3SMBJ5929BHE3-TP
Ultra Librarian 3D Model Ultra Librarian 3SMBJ5929BHE3-TP CAD Model

Description

The 3SMBJ5929BHE3-TP is a single Zener diode designed for use in automotive applications.

  • Voltage Tolerance: ±5%
  • Maximum Power Rating: 3W
  • Forward Voltage: 1.5V @ 200mA
  • Reverse Leakage Current: 1µA @ 11.4V
  • Nominal Voltage: 15V
  • Maximum Impedance: 9 Ohms
  • Mounting: Surface mountable
  • Package: DO-214AA (SMB)
  • Operating Temperature Range: -55°C to 150°C
  • Manufacturer: Micro Commercial Co
  • Series: 3SMBJ5929
  • ECCN Code: EAR99
  • HTSUS Code: 8541.10.0050

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
SOD-123
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
14.25V~15.75V 500mW 15V SOD-123
Lowest to $0.0160
ShenZhen SlkorMicro Semicon Co. Ltd
1W 24V LL-41
Lowest to $0.0243
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 2.28V~2.56V 500mW 2.4V LL-34
Lowest to $0.0062
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 9.4V~10.6V 500mW 10V SOD-123
Lowest to $0.0420
ShenZhen SlkorMicro Semicon Co. Ltd
1W 5.1V LL-41
Lowest to $0.0296
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 1W 3.9V LL-41
Lowest to $0.0213
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 2.5V~2.9V 500mW 2.7V LL-34
Lowest to $0.0128
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-123
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2595 $64.8750
610+ $0.2129 $129.8690
945+ $0.2064 $195.0480
1,300+ $0.1997 $259.6100
1,680+ $0.1930 $324.2400
2,245+ $0.1730 $388.3850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess