EN
  • EN
  • DE

AZ23C8V2-TP

Part No AZ23C8V2-TP
Manufacturer Micro Commercial Co
Catalog Custom Parts (0 - A)
Description 300 mW Zener Diode 2.7 to 51 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOT-23
Element Configuration Common Anode
Max Operating Temperature 175 °C
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Pins 3
Packaging Tape and Reel
RoHS Compliant
Voltage Tolerance 5 %
Zener Voltage 8.2 V
Win Source Part Number 1122199-AZ23C8V2-TP
Categories Custom Parts
Manufacturer Micro Commercial Co
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AZ23C8V2-TP CAD Model

Description

The Micro Commercial Co AZ23C8V2-TP is a medium-popularity electronic component manufactured by Micro Commercial Co.

  • Case/Package: SOT-23
  • RoHS Compliant: Yes
  • Voltage Tolerance: 5%
  • Zener Voltage: 8.2V
  • Mount Type: surface mount
  • Element Configuration: common anode
  • Minimum Operating Temperature: -65 °C
  • Maximum Operating Temperature: 175 °C

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Linear Technology
Need more? Email Us
Matsuo
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Microchip Technology
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
GE Critical Power
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess