EN
  • EN
  • DE

ADP3207DJCPZ-RL

Part No ADP3207DJCPZ-RL
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR BUCK 7BIT MULTI 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Power Supplies for Next-Generation Intel Processors
Voltage - Input 3.3 V to 22 V
Number of Outputs 1
Output Voltage 0.3 V to 1.5 V
Temperature Range - Operating -10°C to 100°C
Mounting SMD (SMT)
Case / Package 40-LFCSP-VQ (6x6)
Win Source Part Number 077690-ADP3207DJCPZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3207DJCPZ-RL CAD Model

Description

The ON Semiconductor ADP3207DJCPZ-RL is a highly integrated, multi-phase synchronous buck controller designed to meet the precision power delivery requirements of high-performance CPUs, GPUs, and other advanced processing units. This controller is part of ON Semiconductor's portfolio of power management solutions, offering exceptional efficiency and reliability for demanding applications.

Key Features

  • Multi-Phase Power Control: The ADP3207DJCPZ-RL can manage multiple power phases to provide smooth and stable power to the processor, reducing the overall thermal footprint and enhancing system performance.
  • VR12/IMVP7 Compliant: This device complies with the Intel VR12/IMVP7 specification, ensuring compatibility with the latest generation of Intel processors.
  • Dynamic VID Technology: It supports dynamic voltage identification, allowing for real-time voltage adjustments based on processor load, thereby improving system efficiency and power savings.
  • High-Efficiency Operation: ON Semiconductor's design enables high efficiency at a wide range of load conditions, which is critical for reducing power consumption and heat generation within the system.
  • Programmable Frequency Control: The switching frequency is programmable, providing flexibility to balance efficiency and component size according to specific design requirements.
  • Differential Remote Voltage Sensing: Accurate remote voltage sensing is possible, which compensates for IR drops between the regulator and the load, ensuring precise voltage delivery.

Applications

The ADP3207DJCPZ-RL is ideal for use in a variety of high-performance computing environments, including desktops, laptops, servers, and gaming consoles, where efficient power management is crucial for system stability and longevity.

Package and Availability

This device is offered in a 40-lead LFCSP (Lead Frame Chip Scale Package) that provides a compact footprint and excellent thermal performance. The ADP3207DJCPZ-RL is available in tape and reel packaging, denoted by the suffix 'RL', which is suitable for high-volume production environments.

As a product of ON Semiconductor, a renowned leader in power management solutions, the ADP3207DJCPZ-RL represents a reliable and efficient choice for advanced power regulation in high-performance computing applications.

You May Also Be Interested in

STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4484 $57.9360
100+ $1.1885 $118.8500
155+ $1.1513 $178.4515
210+ $1.1143 $234.0030
270+ $1.0771 $290.8170
360+ $0.9656 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,280 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess