EN
  • EN
  • DE
  • IT

BAP51-02-TP

Part No BAP51-02-TP
Manufacturer Micro Commercial Co
Catalog RF Diodes
Description DIODE RF PIN 60V 50MA SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 60V
Current - Max 50mA
Capacitance @ Vr, F 0.35pF @ 5V, 1MHz
Resistance @ If, F 2.5 Ohm @ 10mA, 100MHz
Power Dissipation (Max) 715mW
Temperature Range - Operating -65°C to 150°C (TJ)
Case / Package SOD-523
Win Source Part Number 107453-BAP51-02-TP
Popularity Medium
Supply and Demand Status Balance
Quantity per package 8k pcs
Ultra Librarian 3D Model Ultra Librarian BAP51-02-TP CAD Model

Description

BAP51-02-TP

The BAP51-02-TP is optimized for performance in high-demand applications. It delivers exceptional functionality with minimal setup, making it an efficient choice for modern electronic needs.

  • Application/Project Uses:
    • Telecommunication devices
    • Networking equipment
    • Embedded systems
  • Features and Benefits:
    • Enhanced signal processing
    • Reduced latency
    • Quick and simple installation
  • Additional Details: This component is designed for high-speed data operations, supporting complex application needs.

You May Also Be Interested in

M/A-Com Technology Solutions
Limiter PIN Diodes | RF DIODE PIN 50V CHIP
Lowest to $4.5768
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $3.0503
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.2427
M/A-Com Technology Solutions
PIN Diode Chips | RF DIODE PIN 250V DIE
Lowest to $4.3490
Broadcom Limited
Surface Mount PIN Diodes | RF DIODE PIN 100V SOT23-3
Lowest to $0.1928
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.3608
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.2983
Toshiba Semiconductor and Storage
DIODE PIN 30V ESC
Lowest to $0.1928
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.2101

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
825+ $0.0681 $56.1825
2,005+ $0.0559 $112.0795
3,110+ $0.0541 $168.2510
4,275+ $0.0524 $224.0100
5,535+ $0.0506 $280.0710
7,410+ $0.0454 $336.4140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 825 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess