EN
  • EN
  • DE

BAS40DW-05-TP

Part No BAS40DW-05-TP
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 40V SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Diode Configuration 2 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 200mA
Voltage - Forward (Vf) (Max) @ If 1V @ 40mA
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage @ Vr 200nA @ 30V
Operating Temperature - Junction -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 1022090-BAS40DW-05-TP
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian BAS40DW-05-TP CAD Model

Description

The BAS40DW-05-TP is a Schottky barrier diode array from Micro Commercial Co. It is designed for applications requiring fast switching speeds and low forward voltage drop. This diode array consists of two Schottky diodes connected in series, offering enhanced performance in various electronic circuits.

Applications

  • High-speed switching circuits
  • Protection circuits
  • Clamping circuits
  • Reverse polarity protection
  • DC-DC converters

Features

  • Low forward voltage drop
  • Fast switching speed
  • Surface mount package
  • High surge current capability
  • RoHS compliant

Benefits

  • Improved efficiency in switching applications due to low forward voltage drop.
  • Effective protection against voltage transients and reverse polarity.
  • Compact design suitable for space-constrained applications.
  • Reliable performance under high surge conditions.
  • Environmentally friendly due to RoHS compliance.

Additional Details

The BAS40DW-05-TP has a maximum repetitive reverse voltage of 40V and a forward current of 200mA per diode. The operating temperature range typically spans from -55°C to +125°C. The device is available in a SOT-323 package for easy surface mounting. The low forward voltage drop (typically 0.35V at 10mA) minimizes power loss in the circuit. The fast reverse recovery time ensures efficient operation in high-frequency applications. The device is commonly used in portable devices, communication equipment, and industrial applications where space and performance are critical.

The BAS40DW-05-TP is a reliable and efficient solution for a variety of diode array applications, offering a combination of fast switching, low forward voltage drop, and robust protection capabilities.

You May Also Be Interested in

IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
815+ $0.0713 $58.1095
1,975+ $0.0586 $115.7350
3,055+ $0.0567 $173.2185
4,215+ $0.0549 $231.4035
5,450+ $0.0531 $289.3950
7,285+ $0.0476 $346.7660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 815 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess