EN
  • EN
  • DE

ES1KE-TP

Part No ES1KE-TP
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 800V 1A DO214AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 800V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.7V @ 1A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage @ Vr 5μA @ 800V
Capacitance @ Vr, F 45pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package DO-214AC (SMAE)
Operating Temperature - Junction -50°C to 150°C
Win Source Part Number 1037009-ES1KE-TP
Popularity Medium
Supply and Demand Status Balance
Quantity per package 6k pcs
Ultra Librarian 3D Model Ultra Librarian ES1KE-TP CAD Model

Description

The Micro Commercial Components (MCC) ES1KE-TP is a surface-mount fast recovery rectifier diode. This diode is designed for applications requiring efficient rectification and fast switching speeds. MCC is a global manufacturer of discrete semiconductors, and the ES1KE-TP embodies their focus on performance and reliability.

Applications

  • High-frequency switching power supplies
  • Freewheeling diodes in inductive circuits
  • DC-DC converters
  • Polarity protection
  • LED lighting

Features

  • Fast recovery time for efficient switching
  • Low forward voltage drop for reduced power loss
  • High surge current capability
  • Surface-mount package for automated assembly
  • RoHS compliant for environmental protection
  • Glass passivated junction for high reliability

Benefits

  • Improved efficiency in switching power supplies
  • Reduced power dissipation
  • Protection against voltage transients and surges
  • Simplified PCB assembly
  • Increased product reliability and lifespan

Additional Details

The ES1KE-TP diode's fast recovery time is crucial for minimizing switching losses in high-frequency applications. The low forward voltage drop reduces power dissipation and improves overall efficiency. The glass passivated junction enhances the diode's reliability and provides stable performance over a wide range of operating temperatures. Specific technical specifications, including reverse voltage, forward current, surge current capability, and recovery time, can be found in the product datasheet provided by Micro Commercial Components. The surface-mount package is designed for automated pick-and-place assembly, reducing manufacturing costs. This diode is commonly used in a variety of power electronic circuits where fast switching and efficient rectification are required. It is important to follow the manufacturer's recommended soldering profile during assembly. The ES1KE-TP is a cost-effective solution for achieving efficient and reliable rectification in a variety of applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0835 $50.1000
1,460+ $0.0686 $100.1560
2,260+ $0.0664 $150.0640
3,115+ $0.0643 $200.2945
4,030+ $0.0621 $250.2630
5,390+ $0.0557 $300.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,250 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess