EN
  • EN
  • DE

FS1B-L

Part No FS1B-L
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description 1 Amp Fast Recovery Silicon Rectifier 50 to 1000 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1175709-FS1B-L
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FS1B-L CAD Model

Description

The FS1B-L is a surface mount fast recovery rectifier diode manufactured by Micro Commercial Components (MCC). This diode is designed for applications requiring efficient rectification and fast switching speeds.

Applications:

  • High-frequency power supplies
  • DC-DC converters
  • Freewheeling diodes in inductive loads
  • Polarity protection
  • Lighting applications

Features:

  • Reverse Voltage: 100V
  • Forward Current: 1A
  • Fast Recovery Time: Typically 1.5 μs
  • Surface Mount Package: SMB (DO-214AA)
  • Low Forward Voltage Drop
  • High Surge Current Capability
  • RoHS Compliant

Benefits:

  • Efficient Rectification: Provides reliable rectification with minimal power loss.
  • Fast Switching: Enables efficient operation in high-frequency circuits.
  • Compact Size: SMB package saves board space.
  • High Reliability: Designed for stable and consistent performance.
  • Easy Assembly: Surface mount design simplifies assembly process.
  • Overload Protection: High surge current capability protects against transient voltage spikes.

Additional Details:

The FS1B-L is a fast recovery rectifier diode with a reverse voltage rating of 100V and a forward current rating of 1A. Its key feature is its fast reverse recovery time, typically around 1.5 microseconds, which makes it well-suited for use in high-frequency applications where rapid switching is required. The diode is packaged in a standard SMB (DO-214AA) surface mount package, which allows for easy mounting and automated assembly. It features a low forward voltage drop, which minimizes power losses and improves efficiency. The FS1B-L also offers a high surge current capability, providing protection against transient voltage spikes. It is designed to operate over a wide temperature range and is compliant with RoHS standards, meaning it doesn't contain hazardous materials. This diode is commonly used in power supplies, DC-DC converters, and other applications where fast recovery and reliable rectification are essential. Its small size and surface mount design make it ideal for compact and high-density circuit boards. The FS1B-L offers a good balance of performance, reliability, and cost-effectiveness, making it a popular choice for a wide range of applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess