EN
  • EN
  • DE

FFMD-10-D-11.80-01

Part No FFMD-10-D-11.80-01
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Description .050 CABLE PLUG  /  20 Position Cable Assembly Rectangular Plug to Plug 0.983' (299.72mm, 11.80")
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ FFMD
Package Bulk
Connector Type Plug to Plug
Number of Positions 20
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Pitch - Cable 0.025" (0.64mm)
Length 0.983' (299.72mm, 11.80")
Color Gray, Ribbon
Shielding Unshielded
Cable Termination IDC
Contact Finish Tin
Base Product Number FFMD-10
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Standard Package 1
Win Source Part Number 1078334-FFMD-10-D-11.80-01
Ultra Librarian 3D Model Ultra Librarian FFMD-10-D-11.80-01 CAD Model

Description

The Tiger Eye™ FFMD series cable assembly is a plug-to-plug rectangular cable assembly with 20 positions and gray ribbon color.

  • Connector Type: IDC
  • Shielding: Unshielded
  • Pitch (Connector): 0.050" (1.27mm)
  • Pitch (Cable): 0.025" (0.64mm)
  • Contact Finish: Tin
  • Package: Bulk
  • Model: FFMD-10
  • Length: 0.983' (299.72mm, 11.80")
  • Manufacturer: Samtec Inc.

You May Also Be Interested in

Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us
3M
SINGLE ENDED CABLE ASSEMBLY 10 P
Need more? Email Us
3M
DBL END CBL ASY 30POS SKT 6\
Need more? Email Us
Samtec Inc.
.100 C.L. MOLD TO POS. DOUBLE RO / Cable Assembly 0.304m 28AWG 2.54mm 20 to 20 POS IDC Connector to IDC Connector F-F Bulk
Need more? Email Us
3M
SGL END CBL ASSY 14POS SKT 3\
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Need more? Email Us
TE Connectivity
IDC CABLE - ASS24B/AE24M/APR24B
Need more? Email Us
Samtec Inc.
.100\
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess