The MBR1045LPS-TP is a Schottky Barrier Rectifier manufactured by Micro Commercial Components (MCC). This device is designed for high-efficiency rectification in various power supply and circuit protection applications. It features a low forward voltage drop and fast switching speeds, making it suitable for demanding applications.
Applications
- Switching Power Supplies
- Freewheeling Diodes
- Polarity Protection
- DC-DC Converters
- High-Frequency Rectification
Features
- High Surge Current Capability
- Low Forward Voltage Drop
- Fast Switching Speed
- Guard Ring for Overvoltage Protection
- Lead-Free Finish
- RoHS Compliant
- Plastic Package with excellent heat dissipation
Benefits
- High efficiency reduces power loss and improves system performance.
- Fast switching speed minimizes switching losses in high-frequency applications.
- Low forward voltage drop increases efficiency and reduces heat generation.
- Excellent surge current capability provides robust protection against transient events.
- Lead-free and RoHS compliant, ensuring environmental compliance.
Technical Specifications
The MBR1045LPS-TP has a maximum repetitive peak reverse voltage (VRRM) of 45V. It features a forward current (IF) of 10A. The forward voltage drop (VF) is typically low, enhancing efficiency. The surge current capability is high, providing protection against voltage spikes. The operating temperature range generally spans from -65°C to +150°C. The device is available in a molded plastic package (typically a TO-277 or similar) which offers excellent heat dissipation capabilities. Always refer to the official datasheet for exact specifications and operating conditions.