The MBR2060 is a Schottky Barrier Rectifier manufactured by Micro Commercial Components (MCC). It is designed for applications requiring high efficiency, fast switching, and low forward voltage drop.
Applications:
- Switching Power Supplies
- High-Frequency Inverters
- Freewheeling diodes
- Reverse Polarity Protection
- DC-DC Converters
Features:
- Low forward voltage drop, minimizing power loss
- High surge current capability, ensuring robustness against transient events
- High switching speed, suitable for high-frequency applications
- High reliability
- RoHS Compliant
Benefits:
- Improved efficiency in power conversion due to the low forward voltage drop.
- Enhanced system reliability due to high surge current withstanding capability.
- Optimal performance in high-frequency circuits due to fast switching speed.
- Long-term stability and performance.
Technical Specifications:
The MBR2060 has a maximum repetitive peak reverse voltage (VRRM) of 60V. The average forward current (IF(AV)) is 20A. It exhibits a low forward voltage drop (VF) of approximately 0.7V at a forward current of 10A. It has a peak surge current capability (IFSM) of 200A. It comes in a TO-220 or similar package, allowing for efficient heat dissipation. The operating junction temperature range is typically between -65°C to +175°C.
The MBR2060 is a robust and efficient Schottky Barrier Rectifier suitable for a wide range of power applications, providing high performance and reliability in demanding environments.