EN
  • EN
  • DE

MJE13003A

Part No MJE13003A
Manufacturer Micro Commercial Co
Catalog Transistors (BJT) - Single
Description NPN Silicon Plastic-Encapsulate Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micro Commercial Co
Win Source Part Number 1223686-MJE13003A
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MJE13003A CAD Model

Description

The MJE13003A is a silicon NPN transistor manufactured by Micro Commercial Co. It's primarily designed for high-voltage, high-speed switching applications in inductive circuits where high voltages and currents are switched at high frequencies. This makes it suitable for applications like switching power supplies and electronic lighting ballasts.

Applications

  • Switching Power Supplies: Used as a switching element in power supplies for computers, appliances, and other electronic devices.
  • Electronic Lighting Ballasts: Employed in electronic ballasts for fluorescent and LED lighting systems.
  • DC-DC Converters: Used in DC-DC converter circuits for voltage regulation.
  • Inverters: Implemented in inverter circuits for converting DC voltage to AC voltage.
  • High-Voltage Switching: Finds application in high-voltage switching circuits and high-frequency switching applications.

Features

  • High Voltage Capability: High collector-emitter voltage (VCEO) rating.
  • High Switching Speed: Fast switching speeds for efficient operation.
  • High Current Capability: Capable of handling high collector currents.
  • NPN Transistor: Silicon NPN bipolar junction transistor (BJT).
  • Through-Hole Package: Typically comes in a through-hole package (TO-126 or similar).

Benefits

  • Efficient Switching: Enables efficient switching in high-frequency applications.
  • High Power Handling: Can handle high voltages and currents without damage.
  • Reliable Performance: Provides stable and reliable operation in demanding environments.
  • Cost-Effective: A relatively inexpensive solution for high-voltage switching.
  • Wide Availability: A commonly available and widely supported transistor.

The MJE13003A is typically packaged in a TO-126 or similar through-hole package. It requires proper heat sinking for high current applications. Refer to the Micro Commercial Co datasheet for detailed specifications, including voltage and current ratings, switching speeds, and thermal resistance. The datasheet provides guidance on safe operating area (SOA) and derating curves. It's crucial to observe the maximum ratings and provide adequate heat sinking to prevent damage to the transistor. This transistor is a suitable choice for applications needing a robust and efficient high-voltage switching device. It is important to review the datasheet carefully for specific application considerations, such as base drive requirements and snubber circuit design, to ensure optimal performance and reliability.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess