EN
  • EN
  • DE

SMB2EZ15D5-TP

Part No SMB2EZ15D5-TP
Manufacturer Micro Commercial Co
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Micro Commercial Co
Package Tape & Reel
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 15 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 7 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 11.4 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package DO-214AA (SMB)
Base Product Number SMB2EZ15
Other Names SMB2EZ15D5-TPMSDKR,SMB2EZ15D5-TPMSTR,-1142-SMB2EZ15D5-TPCT,-1142-SMB2EZ15D5-TPTR,SMB2EZ15D5-TPMSCT,-1142-SMB2EZ15D5-TPDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1281025-SMB2EZ15D5-TP
Ultra Librarian 3D Model Ultra Librarian SMB2EZ15D5-TP CAD Model

Description

The SMB2EZ15D5-TP is a transient voltage suppressor (TVS) diode manufactured by Micro Commercial Co. It is designed to protect sensitive electronic equipment from voltage transients induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events. It is commonly used in various electronic applications to prevent damage and ensure reliable operation.

Applications

  • I/O Port Protection
  • Power Line Protection
  • Data Line Protection
  • Microcontroller Protection
  • Protection of Sensitive Electronic Equipment

Features

  • Surface Mount SMB Package
  • Reverse Stand-Off Voltage: 15V
  • Peak Pulse Power: 200W (10/1000μs waveform)
  • Excellent Clamping Capability
  • Low Incremental Surge Resistance
  • Fast Response Time
  • Plastic Material has UL Flammability Classification 94V-0

Benefits

  • Provides robust protection against transient voltage events, ensuring the reliability of electronic equipment.
  • Fast response time ensures quick protection against voltage surges.
  • Surface mount package allows for easy integration into circuit boards.
  • Compact size saves board space.
  • Cost-effective solution for protecting sensitive electronics.
  • Compliant with industry safety standards.

Additional Details

The SMB2EZ15D5-TP is specifically designed to clamp transient voltages to a safe level, protecting downstream components from damage. It offers a high surge current capability and a fast response time, making it suitable for applications where transient events are a concern. The plastic material used in the package has a UL flammability rating of 94V-0, indicating its resistance to burning. The specific clamping voltage, peak pulse current, and other detailed electrical characteristics are available in the manufacturer's datasheet. It is commonly employed in industrial, commercial, and consumer electronic devices to enhance product reliability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess