EN
  • EN
  • DE

US2DA-TP

Part No US2DA-TP
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 2A DO214AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 22 Weeks
Features Diode Standard 200 V 2A Surface Mount DO-214AC (SMA)
Manufacturer Micro Commercial Co
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package DO-214AC (SMA)
Family Name US2D
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -1142-US2DA-TPCT, US2DA-TPMSCT, 353-US2DA-TPDKR, US2DA-TPMSTR, US2DA-TPMSDKR, -1142-US2DA-TPTR, -1142-US2DA-TPDKR, US2DA-TPMSTR-ND, 353-US2DA-TPTR, US2DA-TPMSCT-ND, 353-US2DA-TPCT, US2DA-TPMSDKR-ND
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938336-US2DA-TP
Ultra Librarian 3D Model Ultra Librarian US2DA-TP CAD Model

Description

The US2DA-TP is a surface-mount Ultrafast Recovery Rectifier manufactured by Micro Commercial Components (MCC). This rectifier is designed for applications requiring efficient and fast switching capabilities, commonly found in power supplies and high-frequency circuits.

Applications

  • Switching Mode Power Supplies (SMPS)
  • High-Frequency Inverters
  • Freewheeling Diodes
  • DC-DC Converters
  • Snubber Circuits

Features

  • Ultrafast Recovery Time: Provides very fast reverse recovery time, minimizing switching losses.
  • Surface Mount Package: Suitable for automated assembly processes.
  • High Surge Current Capability: Withstands high surge currents, providing robustness against transient events.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Reliability: Designed for stable and reliable operation.

Benefits

  • Increased Efficiency: Ultrafast recovery minimizes switching losses, improving overall system efficiency.
  • Reduced EMI: Faster switching reduces electromagnetic interference.
  • Compact Design: Surface mount package allows for smaller and more compact circuit designs.
  • Improved Reliability: High surge current capability ensures reliable operation under transient conditions.
  • Lower Power Dissipation: Low forward voltage drop reduces power loss and heat generation.

Specifications

While precise specifications should be verified using the official MCC datasheet for the US2DA-TP, typical specifications include:

  • Repetitive Peak Reverse Voltage (VRRM): 200V
  • Average Forward Current (IF(AV)): 2.0A
  • Peak Forward Surge Current (IFSM): 50A
  • Forward Voltage (VF): Typically 0.95V at 2A
  • Reverse Recovery Time (trr): Typically 35ns
  • Operating Temperature Range: -65°C to +150°C
  • Package: SMA (DO-214AC)

The US2DA-TP from Micro Commercial Components is a reliable and efficient choice for applications requiring fast switching and high performance. Always consult the manufacturer's datasheet for complete and accurate specifications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess