EN
  • EN
  • DE

NSVMMBTH10LT1G

Part No NSVMMBTH10LT1G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description RF TRANS NPN 25V 650MHZ SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features RF Transistor NPN 25V - 650MHz 225mW Surface Mount SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name NSVMMBTH10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number NSVMMBTH10LT1G-ND, NSVMMBTH10LT1GOSCT, NSVMMBTH10LT1GOSDKR, NSVMMBTH10LT1GOSTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887711-NSVMMBTH10LT1G
Ultra Librarian 3D Model Ultra Librarian NSVMMBTH10LT1G CAD Model

Description

ON Semiconductor NSVMMBTH10LT1G Product Overview

The ON Semiconductor NSVMMBTH10LT1G is a state-of-the-art, high-performance NPN bipolar transistor designed to meet the stringent requirements of current and next-generation electronic circuits. This versatile component is housed in a compact SOT-23 package, making it suitable for space-constrained applications without compromising on power and performance.

Key Features

  • High Current Capability: The NSVMMBTH10LT1G offers a substantial collector current (Ic) of 1 A, which is notable for its small size, enabling it to drive higher current loads efficiently.
  • Low VCE(sat): The device features a low collector-emitter saturation voltage, which reduces power dissipation and improves overall energy efficiency.
  • High Gain Bandwidth Product: With a transition frequency (fT) of 300 MHz, this transistor is capable of operating at high frequencies, making it ideal for amplification and switching in RF applications.
  • Robust Performance: The NSVMMBTH10LT1G is designed to withstand harsh conditions, featuring a maximum junction temperature of 150°C and a robust total power dissipation of 225 mW.

Applications

The NSVMMBTH10LT1G is highly versatile and can be used in a wide range of applications, including:

  • Power management circuits
  • Signal amplification
  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • RF amplifiers

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The NSVMMBTH10LT1G is no exception, undergoing rigorous testing and quality control processes to ensure it meets the industry standards for performance and longevity.

Environmental Compliance

Adhering to environmental standards, the NSVMMBTH10LT1G is lead-free and RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability and reducing the ecological impact of electronic components.

In summary, the NSVMMBTH10LT1G from ON Semiconductor is a powerful, efficient, and reliable solution for designers looking to optimize their electronic designs with a high-performance NPN bipolar transistor in a compact footprint.

You May Also Be Interested in

MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1159 $57.9500
1,220+ $0.0951 $116.0220
1,880+ $0.0922 $173.3360
2,595+ $0.0892 $231.4740
3,355+ $0.0862 $289.2010
4,485+ $0.0773 $346.6905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess