EN
  • EN
  • DE

MS2201

Part No MS2201
Manufacturer Microsemi Corporation
Catalog RF Transistors (BJT)
Description RF MICROWAVE TRANSISTORS / TRANS RF BIPO 10W 250MA M220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Active
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Frequency - Transition 1.025GHz to 1.15GHz
Gain 9dB
Maximum Power Dissipation 10W
Typical Gain (hFE) (Min) 0.95 @ 10mA, 5V
Maximum Current Collector 250mA
Temperature Range - Operating 200°C (TJ)
Mounting Chassis Mount
Case / Package M220
Win Source Part Number 1079827-MS2201
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MS2201
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MS2201 CAD Model

Description

This electronic component is an active product manufactured by Microsemi Corporation.

  • Win Source Part Number: 1079827-MS2201
  • Category: discrete semiconductor product
  • Mounting Type: chassis mounted
  • Gain: 9dB
  • Frequency Transition Range: 1.025GHz to 1.15GHz
  • Transistor Polarity: NPN
  • Family Name: MS2201
  • Maximum Current Collector: 250mA
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
  • Typical Gain (hFE) (Min): 0.95 @ 10mA, 5V
  • Maximum Power Dissipation: 10W
  • Estimated EOL Date: obsolete/end of life
  • Usage: Commonly-used part
  • Supply and Demand Status: sufficient

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess