EN
  • EN
  • DE

MS2V-T1S 32.768KHZ +-20PPM 9PF

Part No MS2V-T1S 32.768KHZ +-20PPM 9PF
Manufacturer Micro Crystal AG
Catalog Crystals
Description Crystal, SMD Met 32.768KHZ, 9PF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 0.002 %
Case / Package SMD/SMT
Frequency 32.768 kHz
Frequency Tolerance 0.002 %
Load Capacitance 9 pF
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 2
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1123082-MS2V-T1S 32.768KHZ +-20PPM 9PF
Categories Crystals
Manufacturer Micro Crystal AG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MS2V-T1S 32.768KHZ +-20PPM 9PF CAD Model

Description

The Micro Crystal AG MS2V-T1S 32.768KHZ is a crystal that is designed for surface mount applications.

  • Frequency: 32.768 kHz
  • Frequency tolerance: 0.002%
  • Load capacitance: 9 pF
  • Accuracy: 0.002%
  • Packaging: Cut tape
  • RoHS: Compliant

You May Also Be Interested in

Diodes Incorporated
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $1.2393
Raltron Electronics Corporation
CRYSTAL 32.7680KHZ 7PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 12.0000MHZ 18PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 8.0000MHZ 18PF SMD
Lowest to $2.2452
Abracon LLC
CRYSTAL 30.0000MHZ 10PF SMD
Lowest to $0.6026
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 27.0000MHZ 12PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 4.0000MHZ 18PF SMD
Lowest to $0.4342
Micro Crystal AG
CRYSTAL 32.7680KHZ 7PF SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess