EN
  • EN
  • DE

11LC080-I/SN

Part No 11LC080-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description 1K-16K UNI/O® Serial EEPROM Family Data Sheet
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Clock Frequency 100kHz
Write Cycle Time - Word, Page 5ms
Memory Interface Single Wire
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1121131-11LC080-I/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name 11LC080
Introduction Date April 24, 2008
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 11LC080-I/SN CAD Model

Description

Product Overview: 11LC080-I/SN EEPROM by Microchip Technology

Microchip Technology's 11LC080-I/SN is a high-quality, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a robust storage solution for a wide range of applications. This EEPROM is part of the UNI/O® serial EEPROM family and is designed to provide a convenient and reliable way to store data that must be preserved during power-off scenarios.

The 11LC080-I/SN features a storage capacity of 8 Kbits with a standard operating voltage range of 2.5V to 5.5V, making it versatile for various low-power and standard applications. Its serial interface is engineered to reduce the pin count, which greatly benefits space-constrained designs. The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliability and performance even in harsh environments.

Key Features:

  • Memory Size: 8 Kbits of EEPROM storage capacity.
  • Single I/O Bus: Utilizes Microchip’s proprietary UNI/O® bus, which requires only one data line for communication.
  • Wide Voltage Range: Operates across a voltage range of 2.5V to 5.5V, accommodating various system-level power supplies.
  • Industrial Temperature Range: Reliable operation guaranteed from -40°C to +85°C, suitable for industrial applications.
  • Low-Power Consumption: Designed for applications with power-saving requirements, featuring a low standby current.
  • High Reliability: Built with Microchip’s proven EEPROM technology, ensuring data retention and endurance.
  • Package: Available in an 8-pin SOIC (Small Outline Integrated Circuit) package, ideal for space-saving PCB designs.

The 11LC080-I/SN is an excellent choice for designers looking for a non-volatile memory component that is easy to integrate into various system architectures. Its small form factor, coupled with a simple interface and low power consumption, makes it an ideal choice for portable devices, consumer electronics, medical devices, and many other applications that require dependable data storage without the need for frequent updates.

Overall, Microchip's 11LC080-I/SN EEPROM stands out for its simplicity, reliability, and efficiency, embodying the quality and innovation that Microchip Technology is known for in the semiconductor industry.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4782 $59.7750
295+ $0.3924 $115.7580
460+ $0.3801 $174.8460
630+ $0.3679 $231.7770
815+ $0.3557 $289.8955
1,090+ $0.3188 $347.4920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess