EN
  • EN
  • DE

1N6626UE3

Part No 1N6626UE3
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description RECTIFIER UFR,FRR / Diode Standard 200 V 1.75A Through Hole E, Axial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 1.75A
Voltage - Forward (Vf) (Max) @ If 1.35 V @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 30 ns
Current - Reverse Leakage @ Vr 2 µA @ 200 V
Mounting Type Through Hole
Package / Case E, Axial
Supplier Device Package E, Axial
Operating Temperature - Junction -65°C ~ 150°C
ECCN EAR99
HTSUS 8541.10.0080
Other Names 150-1N6626UE3
Standard Package 1
Win Source Part Number 1150254-1N6626UE3
Ultra Librarian 3D Model Ultra Librarian 1N6626UE3 CAD Model

Description

The 1N6626UE3 is a high-quality, durable diode product from Microchip Technology, renowned for its reliability and performance in a wide range of applications. This diode is specifically designed to meet the rigorous demands of the aerospace and defense industries, providing a robust solution for systems where failure is not an option.

Key Features

  • High Voltage Capability: This diode is capable of handling significant voltages, making it suitable for high-voltage applications.
  • Low Forward Voltage Drop: The 1N6626UE3 features a low forward voltage drop, improving efficiency and reducing thermal load in circuits.
  • Rugged Construction: Built to withstand harsh environments, this diode is ideal for use in applications that may be exposed to extreme conditions.
  • Hermetically Sealed: The hermetic sealing ensures that the diode is protected from moisture and contaminants, contributing to its long operational life.
  • Controlled Avalanche Characteristics: The diode is designed to safely handle brief overvoltage events, making it suitable for circuits that may experience surges.

Applications

The versatility of the 1N6626UE3 allows it to be used in a variety of applications, including:

  • Power supply circuits
  • High-reliability aerospace systems
  • Defense and military equipment
  • High-voltage instrumentation
  • Switching power supplies

Quality and Standards

Microchip Technology is committed to delivering products that not only meet but exceed industry standards for quality and reliability. The 1N6626UE3 is no exception, and it is manufactured in facilities that are certified to aerospace quality standards. Customers can trust this diode to perform consistently under the most demanding conditions.

Conclusion

With its robust design, high voltage capability, and low forward voltage drop, the 1N6626UE3 from Microchip Technology is an excellent choice for engineers looking for a reliable diode for their critical applications. Its hermetic sealing and controlled avalanche characteristics further ensure that this component will deliver optimal performance with long-term reliability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4668 $73.8672
8+ $15.1524 $121.2192
12+ $14.6788 $176.1456
17+ $14.2053 $241.4901
22+ $13.7318 $302.0996
29+ $12.3113 $357.0277
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess