EN
  • EN
  • DE

23LC1024-I/P

Part No 23LC1024-I/P
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC SRAM 1MBIT SPI/QUAD I/O 8DIP / SRAM Memory IC 1Mb (128K x 8) SPI - Quad I/O 20 MHz 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 1Mb (128K x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 20 MHz
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 23LC1024
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 23LC1024IP
Standard Package 60
Win Source Part Number 1320897-23LC1024-I/P
Ultra Librarian 3D Model Ultra Librarian 23LC1024-I/P CAD Model

Description

Microchip Technology's 23LC1024-I/P SRAM

The 23LC1024-I/P is a high-performance, 1 Mbit Serial SRAM device from the trusted semiconductor manufacturer, Microchip Technology. This integrated circuit is designed to provide a flexible and reliable memory solution for applications requiring fast data access and low power consumption.

Key Features

  • Memory Size: The device boasts a substantial 1 Mbit (128K x 8) of memory space, providing ample storage for various data-intensive applications.
  • Interface: It features a versatile Serial Peripheral Interface (SPI) with clock speeds up to 20 MHz, enabling rapid data transfer rates that are essential for performance-critical applications.
  • Operating Voltage: The 23LC1024-I/P operates at a wide range of supply voltages from 2.5V to 5.5V, making it suitable for various electronic systems and ensuring compatibility with both 3.3V and 5V logic levels.
  • Package Type: Supplied in a PDIP (Plastic Dual In-line Package) form, the device is designed for through-hole mounting, which is ideal for prototyping and applications where manual assembly or replacements are necessary.
  • Temperature Range: It can operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The 23LC1024-I/P is suitable for a wide array of applications, including:

  • Embedded systems
  • Automotive electronics
  • Data buffering in network hardware
  • Industrial control systems
  • Medical devices
  • Consumer electronics

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The 23LC1024-I/P SRAM is no exception, offering designers a dependable memory component backed by Microchip's robust technical support and documentation. With its easy integration, low power consumption, and high-speed operation, the 23LC1024-I/P is an excellent choice for engineers and designers looking to enhance their system's performance with a trusted memory solution.

For detailed specifications, application notes, and additional resources, visit the Microchip Technology website or contact their customer support team for personalized assistance.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 128MBIT PAR 86TSOP II / SDRAM Memory IC 128Mb (4M x 32) Parallel 166 MHz 5.4 ns 86-TSOP II
Lowest to $4.9523
GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $1.4338
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.2348
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104 MHz 8-SOIC
Lowest to $1.4689
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 60FBGA / SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 333 MHz 450 ps 60-FBGA (8x10)
Lowest to $6.5292
GigaDevice Semiconductor
IC FLASH 4MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.2935
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Lowest to $0.6711
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/DUAL I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Dual I/O 50 MHz 8-SOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 8GBIT PARALLEL 48TSOP I / FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 48-TSOP I
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess