EN
  • EN
  • DE

23LC1024-I/ST

Part No 23LC1024-I/ST
Manufacturer Microchip Technology
Catalog Memory
Description IC SRAM 1MBIT SPI/QUAD 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface SPI - Quad I/O
Clock Frequency 20 MHz
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 23LC1024
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 845403-23LC1024-I/ST
Ultra Librarian 3D Model Ultra Librarian 23LC1024-I/ST CAD Model

Description

Microchip Technology 23LC1024-I/ST SRAM

The 23LC1024-I/ST is a high-performance 1Mbit Serial SRAM device from Microchip Technology, designed to provide a flexible and easy-to-use memory solution for applications that require high-speed data storage and retrieval. This particular model comes in an 8-pin TSSOP (Thin Shrink Small Outline Package) form factor, making it suitable for space-constrained applications.

This SRAM offers a wide range of features that make it an excellent choice for designers and engineers. It is capable of operating at a voltage range between 2.5V and 5.5V, which allows it to be used in various system designs without the need for level shifters. The device supports SPI (Serial Peripheral Interface) bus interface, which is known for its simplicity and speed, enabling fast data transfer rates that are essential for applications such as real-time data processing.

The 23LC1024-I/ST is designed with flexibility in mind, offering a variety of operating modes including byte, page, and sequential modes, thus providing designers with multiple options for data manipulation. Additionally, the SRAM features a low-power standby mode, which significantly reduces power consumption when the device is not in active use, making it ideal for battery-operated devices.

One of the key advantages of the 23LC1024-I/ST is its ability to perform unlimited read and write cycles, which contrasts with EEPROM or Flash memory that have limited endurance. This makes it perfect for applications that require frequent data updates, such as data buffering, data logging, and dynamic memory allocation for embedded systems.

For enhanced reliability, the device includes an on-board Error Correction Code (ECC) logic, which detects and corrects single-bit errors automatically, ensuring data integrity in critical applications. The SRAM is also designed to operate over the industrial temperature range (-40°C to +85°C), making it suitable for harsh environments.

In summary, the Microchip Technology 23LC1024-I/ST is a robust, high-speed Serial SRAM with a wide voltage range and flexible interface options, ideal for a variety of industrial, automotive, and consumer applications where reliable and fast memory storage is needed.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8212 $54.7484
16+ $6.4174 $102.6784
25+ $6.2169 $155.4225
34+ $6.0163 $204.5542
43+ $5.8158 $250.0794
58+ $5.2141 $302.4178
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 870 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess