EN
  • EN
  • DE

24AA02E48T-I/SN

Part No 24AA02E48T-I/SN
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kbit I2C 400 kHz 900 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24AA02E48
Standard Package 3,300 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 854708-24AA02E48T-I/SN
Ultra Librarian 3D Model Ultra Librarian 24AA02E48T-I/SN CAD Model

Description

Product Overview: 24AA02E48T-I/SN

The 24AA02E48T-I/SN is a specialized EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed to provide a reliable and efficient method for serial data storage with the added benefit of an embedded globally unique MAC (Media Access Control) address. This product is particularly useful in network applications, such as Ethernet and Wi-Fi devices, where a unique MAC address is required for communication over networks.

With a storage capacity of 2 Kbits, the 24AA02E48T-I/SN is organized as 256 x 8 bits, which allows for sufficient space to store configuration and calibration data, along with the pre-programmed EUI-48 node identity. The device operates over a standard I2C serial interface, making it easy to integrate into various systems with minimal pin count requirements.

Key Features:

  • Unique MAC Address: Each chip comes with a pre-programmed EUI-48 node address, eliminating the need for external network address provisioning.
  • Memory Size: 2 Kbit (256 x 8) of EEPROM storage space, suitable for a variety of data storage applications.
  • Interface: I2C (2-wire) serial interface for simple and effective communication with microcontrollers and other devices.
  • Voltage Range: Operating voltage range of 1.7V to 5.5V, accommodating a wide range of applications and power requirements.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Packaging: Available in an 8-pin SN (SOIC) package, providing a compact footprint for space-constrained applications.
  • Write Protect: Includes a write-protect feature to prevent unintended data overwrites or erasure.

The 24AA02E48T-I/SN is an ideal choice for applications that require a small, easy-to-integrate, non-volatile memory solution with the added functionality of a unique network address. Its robust design, combined with Microchip's reputation for high-quality and reliable products, makes it a smart option for designers and engineers looking to enhance their network-enabled devices.

Whether you are working on a new IoT (Internet of Things) device, setting up a home automation system, or developing an industrial control system, the 24AA02E48T-I/SN provides a secure and convenient way to store critical data and manage device identities on a network.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0338 $51.6900
120+ $0.8483 $101.7960
185+ $0.8218 $152.0330
255+ $0.7953 $202.8015
330+ $0.7688 $253.7040
440+ $0.6892 $303.2480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,468 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess