EN
  • EN
  • DE

24AA04T-I/SN

Part No 24AA04T-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 4KBIT 400KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (256 x 8 x 2)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 075132-24AA04T-I/SN
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian 24AA04T-I/SN CAD Model

Description

Product Overview: 24AA04T-I/SN from Microchip Technology

The 24AA04T-I/SN is a 4Kb I2C™ compatible Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This compact memory module is designed for storage applications where low-power and low-voltage operation are essential. It is an ideal solution for a wide range of applications, including consumer electronics, industrial devices, and healthcare products.

Key Features

  • Memory Size: 4 Kbits (512 x 8)
  • Interface Type: I2C (2-Wire)
  • Operating Voltage: 1.7V to 5.5V
  • Temperature Range: -40°C to +85°C (Industrial)
  • Package: 8-pin SOIC (SN)
  • Write Cycle Time: 5 ms (max)
  • Page Write Size: 16 bytes
  • Standby Current: 1 µA (max)

Performance and Reliability

The 24AA04T-I/SN provides a robust and reliable storage solution with an endurance of 1 million write cycles and a data retention period of over 200 years. The device supports a clock frequency of up to 400 kHz (I2C standard-mode) and is capable of byte or page write operations, making it highly efficient for serial data writing.

Applications

With its versatile features and specifications, the 24AA04T-I/SN is suitable for various applications, such as:

  • Parameter storage for industrial controls
  • Calibration data storage for sensors and instrumentation
  • Device configuration in consumer electronics
  • Identification and tracking in medical devices

Additional Benefits

The device includes additional features like a built-in write protection mechanism to prevent inadvertent data corruption during power transitions. The 24AA04T-I/SN also offers a Schmitt Trigger input for noise suppression and an output slope control to eliminate ground bounce, ensuring smooth and stable operation in electrically noisy environments.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5050 $50.5000
245+ $0.4144 $101.5280
375+ $0.4014 $150.5250
515+ $0.3885 $200.0775
670+ $0.3755 $251.5850
895+ $0.3367 $301.3465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,230 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess