EN
  • EN
  • DE

24AA256T-I/MS

Part No 24AA256T-I/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description 256K I2C CMOS Serial EEPROM | IC EEPROM 256K I2C 400KHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number 24AA256
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1123138-24AA256T-I/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24AA256T-I/MS CAD Model

Description

Microchip Technology's 24AA256T-I/MS EEPROM

The 24AA256T-I/MS is a high-performance, 256-Kilobit EEPROM (Electrically Erasable Programmable Read-Only Memory) module from Microchip Technology, designed to provide reliable data storage solutions across a wide range of applications. This memory device utilizes I²C (Inter-Integrated Circuit) interface, ensuring seamless communication with the majority of microcontrollers and processors available on the market.

Encased in a compact MSOP (Mini Small Outline Package), the 24AA256T-I/MS offers a substantial amount of non-volatile storage, making it an ideal choice for applications where data such as device configuration, calibration data, or user preferences need to be preserved across power cycles.

Key Features:

  • Memory Size: 256 Kbits (32,768 x 8)
  • Interface Type: I²C (Two-wire serial interface), supporting a 100 kHz (Standard), 400 kHz (Fast), and 1 MHz (Fast-Plus) data transfer rates.
  • Operating Voltage Range: 1.7V to 5.5V, accommodating a variety of logic levels and allowing for use with both 3.3V and 5V systems.
  • Temperature Range: The industrial temperature range from -40°C to +85°C ensures reliable operation under extreme conditions.
  • Packaging: The device comes in a space-saving, 8-pin MSOP package, which is suitable for board-space-constrained applications.
  • Write Protect: Features a write-protect pin to prevent inadvertent write operations to the memory array.
  • Endurance: Capable of 1 million write cycles per memory location and a data retention period of over 200 years, ensuring data integrity over the product's lifespan.
  • Sequential Read: Supports sequential read operation, which is beneficial when reading large amounts of data.

The 24AA256T-I/MS is a testament to Microchip Technology's commitment to providing robust and efficient memory solutions. It is well-suited for a variety of applications including industrial and medical equipment, consumer electronics, automotive systems, and smart devices where long-term data storage is crucial.

Whether you're designing a new system or upgrading an existing one, the 24AA256T-I/MS offers a flexible and reliable way to expand your device's memory capabilities without compromising on performance or space.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
NXP / Nexperia
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8902 $52.0236
43+ $2.3715 $101.9745
66+ $2.2974 $151.6284
90+ $2.2233 $200.0970
117+ $2.1491 $251.4447
156+ $1.9268 $300.5808
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,984 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess